Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND CLAMPS
SNAP-ON INDUSTRIAL BRANDS
20004 -- C CLAMP
Snap-on Industrial Brands
C Clamp
20004
Description
DEEP THROAT TYPE POWDER COATED FINISH 4 INCH MAX. JAW CAPACITY 6500 LB LOAD CAPACITY 11/16 INCH SCREW SIZE 3 1/4 INCH THROAT DEPTH 6500 LOAD CAPACITY IN LB WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED LOAD CAPACITY IN LB - UOM LB
Snap-on Industrial Brands
Done
Datasheet
Description
DEEP THROAT TYPE POWDER COATED FINISH 4 INCH MAX. JAW CAPACITY 6500 LB LOAD CAPACITY 11/16 INCH SCREW SIZE 3 1/4 INCH THROAT DEPTH 6500 LOAD CAPACITY IN LB WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED LOAD CAPACITY IN LB - UOM LB
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Snap-on Industrial Brands
Kenosha, WI, USA
C Clamp
20004
C Clamp
20004
DEEP THROAT TYPE POWDER COATED FINISH 4 INCH MAX. JAW CAPACITY 6500 LB LOAD CAPACITY 11/16 INCH SCREW SIZE 3 1/4 INCH THROAT DEPTH 6500 LOAD CAPACITY IN LB WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED LOAD CAPACITY IN LB - UOM LB
DEEP THROAT TYPE
POWDER COATED FINISH
4 INCH MAX. JAW CAPACITY
6500 LB LOAD CAPACITY
11/16 INCH SCREW SIZE
3 1/4 INCH THROAT DEPTH
6500 LOAD CAPACITY IN LB
WILLIAMS[R] BRAND
SCREW FINISH COPPER PLATED
LOAD CAPACITY IN LB - UOM LB
Supplier's Site
Datasheet
Technical Specifications
Snap-on Industrial Brands
Product Category
Hand Clamps
Product Number
20004
Product Name
C Clamp
Clamp Type
C / G Clamp
Actuation
Manual
Clamping Mechanism
Screw
Unlock Full Specs
to access all available technical data
Similar Products
Certex UK
Horizontal Plate Clamps CH WLL ton 8
502100800752794
Specs
Clamping Width
0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force
17637 lbs (7999 kg)
View Details
RS Components, Ltd.
Clamps
8296189
Specs
Clamp Type
Screw clamp
Body Material
Steel; Steel
Capacity / Jaw Opening
5.91 inch (150 mm)
View Details
Jergens, Inc.
375 LB CAP Pulling Action Latch Toggle Clamps with J Hook
70037-SS
Specs
Clamp Type
Toggle Clamp
Toggle Clamp Type
Hook; Latch Type Clamps (Pull Clamps)
Body Material
Steel; Low Carbon Steel, Zinc Plated
View Details
Chatsworth Products, Inc.
Beam Clamp
10557-003
Specs
Clamping Mechanism
Screw
Body Material
Steel
View Details