Snap-on Industrial Brands C Clamp CC-3AAW

Description
DEEP THROAT TYPE 1/8 INCH MIN. JAW CAPACITY 3 7/16 INCH MAX. JAW CAPACITY 0.125 MIN. JAW CAPACITY - FRACTIONAL 3.4375 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 27/32 INCH X 4 7/8 INCH SCREW SIZE 2 13/32 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW MATERIAL SPECIAL GRADE STEEL SCREW HEAD SQUARE MINIMUM LOAD CAPACITY 16250 LB
Datasheet
Description
DEEP THROAT TYPE 1/8 INCH MIN. JAW CAPACITY 3 7/16 INCH MAX. JAW CAPACITY 0.125 MIN. JAW CAPACITY - FRACTIONAL 3.4375 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 27/32 INCH X 4 7/8 INCH SCREW SIZE 2 13/32 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW MATERIAL SPECIAL GRADE STEEL SCREW HEAD SQUARE MINIMUM LOAD CAPACITY 16250 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - CC-3AAW - Snap-on Industrial Brands
Kenosha, WI, USA
C Clamp
CC-3AAW
C Clamp CC-3AAW
DEEP THROAT TYPE 1/8 INCH MIN. JAW CAPACITY 3 7/16 INCH MAX. JAW CAPACITY 0.125 MIN. JAW CAPACITY - FRACTIONAL 3.4375 MAX. JAW CAPACITY - FRACTIONAL CONSTRUCTION, HEAVY INDUSTRY APPLICATION 27/32 INCH X 4 7/8 INCH SCREW SIZE 2 13/32 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW MATERIAL SPECIAL GRADE STEEL SCREW HEAD SQUARE MINIMUM LOAD CAPACITY 16250 LB
  • DEEP THROAT TYPE
  • 1/8 INCH MIN. JAW CAPACITY
  • 3 7/16 INCH MAX. JAW CAPACITY
  • 0.125 MIN. JAW CAPACITY - FRACTIONAL
  • 3.4375 MAX. JAW CAPACITY - FRACTIONAL
  • CONSTRUCTION, HEAVY INDUSTRY APPLICATION
  • 27/32 INCH X 4 7/8 INCH SCREW SIZE
  • 2 13/32 INCH THROAT DEPTH
  • WILLIAMS[R] BRAND
  • SCREW MATERIAL SPECIAL GRADE STEEL
  • SCREW HEAD SQUARE
  • MINIMUM LOAD CAPACITY 16250 LB
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Hand Clamps
Product Number CC-3AAW
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Body Material Polyamide, Steel, Polypropylene, Plastic
Capacity / Jaw Opening 35.43 inch (900 mm)
View Details
112 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70000 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 11.81 inch (0.0 to 300 mm)
Clamping Force 1102 lbs (500 kg)
View Details