Snap-on Industrial Brands C Clamp 20006

Description
DEEP THROAT TYPE POWDER COATED FINISH 6 INCH MAX. JAW CAPACITY 6900 LB LOAD CAPACITY 3/4 INCH SCREW SIZE 4 1/16 INCH THROAT DEPTH 6900 LOAD CAPACITY IN LB WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED LOAD CAPACITY IN LB - UOM LB
Datasheet
Description
DEEP THROAT TYPE POWDER COATED FINISH 6 INCH MAX. JAW CAPACITY 6900 LB LOAD CAPACITY 3/4 INCH SCREW SIZE 4 1/16 INCH THROAT DEPTH 6900 LOAD CAPACITY IN LB WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED LOAD CAPACITY IN LB - UOM LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - 20006 - Snap-on Industrial Brands
Kenosha, WI, USA
C Clamp
20006
C Clamp 20006
DEEP THROAT TYPE POWDER COATED FINISH 6 INCH MAX. JAW CAPACITY 6900 LB LOAD CAPACITY 3/4 INCH SCREW SIZE 4 1/16 INCH THROAT DEPTH 6900 LOAD CAPACITY IN LB WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED LOAD CAPACITY IN LB - UOM LB
  • DEEP THROAT TYPE
  • POWDER COATED FINISH
  • 6 INCH MAX. JAW CAPACITY
  • 6900 LB LOAD CAPACITY
  • 3/4 INCH SCREW SIZE
  • 4 1/16 INCH THROAT DEPTH
  • 6900 LOAD CAPACITY IN LB
  • WILLIAMS[R] BRAND
  • SCREW FINISH COPPER PLATED
  • LOAD CAPACITY IN LB - UOM LB
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Hand Clamps
Product Number 20006
Product Name C Clamp
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 767422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
200 LB CAP Straight Line Action Toggle Clamps - 70043 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2023 lbs (0.0918 kg)
View Details
Beam Clamp - IPBSNZ WLL ton 3.00 - 502100300400190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details