icotek Corp Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates 80200

Description
Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round cable entry plates can be punched. The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related)* for easy slug removal. For installation of round switches icotek offers a PG 16 punch with an integrated 3 mm twist protection notch. The punches are designed for manual and hydraulic operation. Scope of delivery: Punch and die (without draw stud) Advantages & Benefits Multiple splitting punches for easier slug removal/ for easy punching Suitable for hand hydraulic punch driver by icotek and other manufacturers
Datasheet
Description
Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round cable entry plates can be punched. The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related)* for easy slug removal. For installation of round switches icotek offers a PG 16 punch with an integrated 3 mm twist protection notch. The punches are designed for manual and hydraulic operation. Scope of delivery: Punch and die (without draw stud) Advantages & Benefits Multiple splitting punches for easier slug removal/ for easy punching Suitable for hand hydraulic punch driver by icotek and other manufacturers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates - 80200 - icotek Corp
Chicago, IL, United States
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates
80200
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates 80200
Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round cable entry plates can be punched. The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related)* for easy slug removal. For installation of round switches icotek offers a PG 16 punch with an integrated 3 mm twist protection notch. The punches are designed for manual and hydraulic operation. Scope of delivery: Punch and die (without draw stud) Advantages & Benefits Multiple splitting punches for easier slug removal/ for easy punching Suitable for hand hydraulic punch driver by icotek and other manufacturers

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round cable entry plates can be punched.

The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related)* for easy slug removal. For installation of round switches icotek offers a PG 16 punch with an integrated 3 mm twist protection notch.

The punches are designed for manual and hydraulic operation.

Scope of delivery:

  • Punch and die (without draw stud)

Advantages & Benefits

  • Multiple splitting punches for easier slug removal/ for easy punching
  • Suitable for hand hydraulic punch driver by icotek and other manufacturers
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Punches
Product Number 80200
Product Name Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates
Shapes Round
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 6261497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0787 to 0.3150 inch (2 to 8 mm)
Overall Length 5.91 inch (150 mm)
View Details
Punching Tool - P-61 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.5625 inch (14.29 mm)
Overall Length 6 inch (152 mm)
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
109 - Pin punches - 70090001 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1969 inch (5 mm)
View Details