icotek Corp Rectangular & Square Punches- Sized for Heavy Multi-Pin Industrial Connectors and icotek Cable Entry Systems 80161

Description
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special cut-outs. Therefore, the punches are suitable for most icotek cable entry systems. Centre punches are integrated in the die for exact drilling of mounting holes. The punches are for hydraulic operation only. Scope of delivery: Punch, die and draw stud robust plastic storage case Note: Punch 125 x 125 mm (order no. 80063) is only to be used with hydraulic foot pump (order no. 80002). Advantages & Benefits Center punches for exact drilling of mounting holes Robust plastic storage case Suitable for hand hydraulic punch driver by icotek and other manufacturers
Datasheet
Description
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special cut-outs. Therefore, the punches are suitable for most icotek cable entry systems. Centre punches are integrated in the die for exact drilling of mounting holes. The punches are for hydraulic operation only. Scope of delivery: Punch, die and draw stud robust plastic storage case Note: Punch 125 x 125 mm (order no. 80063) is only to be used with hydraulic foot pump (order no. 80002). Advantages & Benefits Center punches for exact drilling of mounting holes Robust plastic storage case Suitable for hand hydraulic punch driver by icotek and other manufacturers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular & Square Punches- Sized for Heavy Multi-Pin Industrial Connectors and icotek Cable Entry Systems - 80161 - icotek Corp
Chicago, IL, United States
Rectangular & Square Punches- Sized for Heavy Multi-Pin Industrial Connectors and icotek Cable Entry Systems
80161
Rectangular & Square Punches- Sized for Heavy Multi-Pin Industrial Connectors and icotek Cable Entry Systems 80161
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special cut-outs. Therefore, the punches are suitable for most icotek cable entry systems. Centre punches are integrated in the die for exact drilling of mounting holes. The punches are for hydraulic operation only. Scope of delivery: Punch, die and draw stud robust plastic storage case Note: Punch 125 x 125 mm (order no. 80063) is only to be used with hydraulic foot pump (order no. 80002). Advantages & Benefits Center punches for exact drilling of mounting holes Robust plastic storage case Suitable for hand hydraulic punch driver by icotek and other manufacturers

Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special cut-outs. Therefore, the punches are suitable for most icotek cable entry systems. Centre punches are integrated in the die for exact drilling of mounting holes.

The punches are for hydraulic operation only.

Scope of delivery:

  • Punch, die and draw stud
  • robust plastic storage case

Note: Punch 125 x 125 mm (order no. 80063) is only to be used with hydraulic foot pump (order no. 80002).


Advantages & Benefits

  • Center punches for exact drilling of mounting holes
  • Robust plastic storage case
  • Suitable for hand hydraulic punch driver by icotek and other manufacturers
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Punches
Product Number 80161
Product Name Rectangular & Square Punches- Sized for Heavy Multi-Pin Industrial Connectors and icotek Cable Entry Systems
Shapes Reactangle; Square
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1829787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 4.72 inch (120 mm)
View Details
Drift Punch - P-24 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1250 inch (3.17 mm)
View Details
Rectangular Hole Punch - CP Series - OMEGA Engineering, Inc.
Specs
Shapes Reactangle
View Details
108 - Parallel pin punches - 70070004 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1969 inch (5 mm)
View Details