icotek Corp Knockout Punch Set 16-63- Knockout Punches, Round M16 - M63 80070

Description
Self-centering knockout punches for stainless steel or mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm. Punches for cut-outs M16, M20, M25, M32, M40, M50 and M63. Cut-outs for icotek split cable glands and round cable entry plates can be punched. The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related) for easy slug removal. The punches are designed for manual and hydraulic operation. Scope of delivery: 1 each knockout punch M16 | M20 | M25 | M32 | M40 | M50 | M63 Advantages & Benefits Multiple splitting punches for easier slug removal/ for easy punching Suitable for hand hydraulic punch driver by icotek and other manufacturers
Datasheet
Description
Self-centering knockout punches for stainless steel or mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm. Punches for cut-outs M16, M20, M25, M32, M40, M50 and M63. Cut-outs for icotek split cable glands and round cable entry plates can be punched. The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related) for easy slug removal. The punches are designed for manual and hydraulic operation. Scope of delivery: 1 each knockout punch M16 | M20 | M25 | M32 | M40 | M50 | M63 Advantages & Benefits Multiple splitting punches for easier slug removal/ for easy punching Suitable for hand hydraulic punch driver by icotek and other manufacturers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Set 16-63- Knockout Punches, Round M16 - M63 - 80070 - icotek Corp
Chicago, IL, United States
Knockout Punch Set 16-63- Knockout Punches, Round M16 - M63
80070
Knockout Punch Set 16-63- Knockout Punches, Round M16 - M63 80070
Self-centering knockout punches for stainless steel or mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm. Punches for cut-outs M16, M20, M25, M32, M40, M50 and M63. Cut-outs for icotek split cable glands and round cable entry plates can be punched. The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related) for easy slug removal. The punches are designed for manual and hydraulic operation. Scope of delivery: 1 each knockout punch M16 | M20 | M25 | M32 | M40 | M50 | M63 Advantages & Benefits Multiple splitting punches for easier slug removal/ for easy punching Suitable for hand hydraulic punch driver by icotek and other manufacturers

Self-centering knockout punches for stainless steel or mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm. Punches for cut-outs M16, M20, M25, M32, M40, M50 and M63. Cut-outs for icotek split cable glands and round cable entry plates can be punched.

The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related) for easy slug removal.

The punches are designed for manual and hydraulic operation.

Scope of delivery:

  • 1 each knockout punch M16 | M20 | M25 | M32 | M40 | M50 | M63

Advantages & Benefits

  • Multiple splitting punches for easier slug removal/ for easy punching
  • Suitable for hand hydraulic punch driver by icotek and other manufacturers
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Punches
Product Number 80070
Product Name Knockout Punch Set 16-63- Knockout Punches, Round M16 - M63
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1829791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1969 inch (5 mm)
Overall Length 5.91 inch (150 mm)
View Details
Drift Punch - P-26 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1875 inch (4.76 mm)
View Details
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
109 - Pin punches - 70090008 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3937 inch (10 mm)
View Details