icotek Corp Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates 80125

Description
Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round cable entry plates can be punched. The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related)* for easy slug removal. For installation of round switches icotek offers a PG 16 punch with an integrated 3 mm twist protection notch. The punches are designed for manual and hydraulic operation. Scope of delivery: Punch and die (without draw stud) Advantages & Benefits Multiple splitting punches for easier slug removal/ for easy punching Suitable for hand hydraulic punch driver by icotek and other manufacturers
Datasheet
Description
Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round cable entry plates can be punched. The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related)* for easy slug removal. For installation of round switches icotek offers a PG 16 punch with an integrated 3 mm twist protection notch. The punches are designed for manual and hydraulic operation. Scope of delivery: Punch and die (without draw stud) Advantages & Benefits Multiple splitting punches for easier slug removal/ for easy punching Suitable for hand hydraulic punch driver by icotek and other manufacturers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates - 80125 - icotek Corp
Chicago, IL, United States
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates
80125
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates 80125
Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round cable entry plates can be punched. The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related)* for easy slug removal. For installation of round switches icotek offers a PG 16 punch with an integrated 3 mm twist protection notch. The punches are designed for manual and hydraulic operation. Scope of delivery: Punch and die (without draw stud) Advantages & Benefits Multiple splitting punches for easier slug removal/ for easy punching Suitable for hand hydraulic punch driver by icotek and other manufacturers

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round cable entry plates can be punched.

The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related)* for easy slug removal. For installation of round switches icotek offers a PG 16 punch with an integrated 3 mm twist protection notch.

The punches are designed for manual and hydraulic operation.

Scope of delivery:

  • Punch and die (without draw stud)

Advantages & Benefits

  • Multiple splitting punches for easier slug removal/ for easy punching
  • Suitable for hand hydraulic punch driver by icotek and other manufacturers
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Punches
Product Number 80125
Product Name Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates
Shapes Round
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 8754752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0625 to 0.1562 inch (1.59 to 3.97 mm)
Overall Length 4.13 inch (105 mm)
View Details
Punching Tool - P-60 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.5000 inch (12.7 mm)
Overall Length 6 inch (152 mm)
View Details
Rectangular Hole Punch - CP Series - OMEGA Engineering, Inc.
Specs
Shapes Reactangle
View Details
108 - Parallel pin punches - 70070010 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1575 inch (4 mm)
View Details