icotek Corp Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates 80026

Description
Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round cable entry plates can be punched. The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related)* for easy slug removal. For installation of round switches icotek offers a PG 16 punch with an integrated 3 mm twist protection notch. The punches are designed for manual and hydraulic operation. Scope of delivery: Punch and die (without draw stud) Advantages & Benefits Multiple splitting punches for easier slug removal/ for easy punching Suitable for hand hydraulic punch driver by icotek and other manufacturers
Description
Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round cable entry plates can be punched. The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related)* for easy slug removal. For installation of round switches icotek offers a PG 16 punch with an integrated 3 mm twist protection notch. The punches are designed for manual and hydraulic operation. Scope of delivery: Punch and die (without draw stud) Advantages & Benefits Multiple splitting punches for easier slug removal/ for easy punching Suitable for hand hydraulic punch driver by icotek and other manufacturers
Datasheet
Datasheet Summary
Powered by GS/AI

The Round Punch 80026 from icotek Corp. is designed for creating cut-outs in materials such as stainless steel, mild steel, aluminum, and plastic, with a maximum sheet thickness of 3 mm. This specific punch produces a round cut-out size of 63.5 mm, suitable for various cable entry systems. The punch features a special cutting geometry that minimizes cutting pressure, facilitating easier operation. It is compatible with manual and hydraulic punch drivers, including those from other manufacturers. The product includes a punch and die, but does not come with a draw stud. This punch is particularly useful for applications involving icotek split cable glands and round cable entry plates.

Datasheet Summary
Powered by GS/AI

The Round Punch 80026 from icotek Corp. is designed for creating cut-outs in materials such as stainless steel, mild steel, aluminum, and plastic, with a maximum sheet thickness of 3 mm. This specific punch produces a round cut-out size of 63.5 mm, suitable for various cable entry systems. The punch features a special cutting geometry that minimizes cutting pressure, facilitating easier operation. It is compatible with manual and hydraulic punch drivers, including those from other manufacturers. The product includes a punch and die, but does not come with a draw stud. This punch is particularly useful for applications involving icotek split cable glands and round cable entry plates.

Suppliers

Company
Product
Description
Supplier Links
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates - 80026 - icotek Corp
Chicago, IL, United States
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates
80026
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates 80026
Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round cable entry plates can be punched. The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related)* for easy slug removal. For installation of round switches icotek offers a PG 16 punch with an integrated 3 mm twist protection notch. The punches are designed for manual and hydraulic operation. Scope of delivery: Punch and die (without draw stud) Advantages & Benefits Multiple splitting punches for easier slug removal/ for easy punching Suitable for hand hydraulic punch driver by icotek and other manufacturers

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round cable entry plates can be punched.

The special cutting geometry of the punch reduces the cutting pressure and therefore the required effort. The punch splits slugs into several pieces (type related)* for easy slug removal. For installation of round switches icotek offers a PG 16 punch with an integrated 3 mm twist protection notch.

The punches are designed for manual and hydraulic operation.

Scope of delivery:

  • Punch and die (without draw stud)

Advantages & Benefits

  • Multiple splitting punches for easier slug removal/ for easy punching
  • Suitable for hand hydraulic punch driver by icotek and other manufacturers
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Punches
Product Number 80026
Product Name Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates
Shapes Round
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1260 inch (3.2 mm)
Overall Length 3.94 inch (100 mm)
View Details
Round Punches -  - icotek GmbH
icotek GmbH
Specs
Type Regular / Solid Punch
Shapes Round
Shank Diameter 0.6378 to 2.5 inch (16.2 to 63.5 mm)
View Details
Taper Punches - C21 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Taper Punches
View Details