icotek Corp Punches CONFiX™- for CONFiX™ Bulkhead Fittings, for Steel, Aluminum, Stainless Steel 80197

Description
These punches can be used to punch the special cutout shapes for the CONFiX™ bulkhead fittings. For max. 2 mm stainless steel (V2A versions), sheet steel, aluminium and plastic. The punches are suitable for the hand hydraulic punch driver and the hydraulic foot pump. For the FWS-A 50 / FWS-B 48 punches, we only recommend the hydraulic foot pump Scope of delivery: Punch, die, counter nut and draw stud robust plastic storage case Advantages & Benefits For the special cut-out shapes for CONFiX™ High-quality padded transport case Suitable for hand hydraulic punch driver by icotek or other manufacturers
Description
These punches can be used to punch the special cutout shapes for the CONFiX™ bulkhead fittings. For max. 2 mm stainless steel (V2A versions), sheet steel, aluminium and plastic. The punches are suitable for the hand hydraulic punch driver and the hydraulic foot pump. For the FWS-A 50 / FWS-B 48 punches, we only recommend the hydraulic foot pump Scope of delivery: Punch, die, counter nut and draw stud robust plastic storage case Advantages & Benefits For the special cut-out shapes for CONFiX™ High-quality padded transport case Suitable for hand hydraulic punch driver by icotek or other manufacturers
Datasheet
Datasheet Summary
Powered by GS/AI

The Punch FWS-A32/B29 V2A (part number 80197) is designed for creating special cutout shapes for CONFiX,Ñ¢ bulkhead fittings. It is compatible with materials such as stainless steel (V2A), sheet steel, aluminum, and plastic, with a maximum wall thickness of 2 mm. This punch set includes a punch, die, counter nut, and draw stud, all housed in a robust plastic storage case. It is suitable for use with a hand hydraulic punch driver or a hydraulic foot pump, although the latter is recommended for optimal performance. The product is intended for engineers needing precise cutouts for bulkhead fittings in various materials.

Datasheet Summary
Powered by GS/AI

The Punch FWS-A32/B29 V2A (part number 80197) is designed for creating special cutout shapes for CONFiX,Ñ¢ bulkhead fittings. It is compatible with materials such as stainless steel (V2A), sheet steel, aluminum, and plastic, with a maximum wall thickness of 2 mm. This punch set includes a punch, die, counter nut, and draw stud, all housed in a robust plastic storage case. It is suitable for use with a hand hydraulic punch driver or a hydraulic foot pump, although the latter is recommended for optimal performance. The product is intended for engineers needing precise cutouts for bulkhead fittings in various materials.

Suppliers

Company
Product
Description
Supplier Links
Punches CONFiX™- for CONFiX™ Bulkhead Fittings, for Steel, Aluminum, Stainless Steel - 80197 - icotek Corp
Chicago, IL, United States
Punches CONFiX™- for CONFiX™ Bulkhead Fittings, for Steel, Aluminum, Stainless Steel
80197
Punches CONFiX™- for CONFiX™ Bulkhead Fittings, for Steel, Aluminum, Stainless Steel 80197
These punches can be used to punch the special cutout shapes for the CONFiX™ bulkhead fittings. For max. 2 mm stainless steel (V2A versions), sheet steel, aluminium and plastic. The punches are suitable for the hand hydraulic punch driver and the hydraulic foot pump. For the FWS-A 50 / FWS-B 48 punches, we only recommend the hydraulic foot pump Scope of delivery: Punch, die, counter nut and draw stud robust plastic storage case Advantages & Benefits For the special cut-out shapes for CONFiX™ High-quality padded transport case Suitable for hand hydraulic punch driver by icotek or other manufacturers

These punches can be used to punch the special cutout shapes for the CONFiX™ bulkhead fittings.

For max. 2 mm stainless steel (V2A versions), sheet steel, aluminium and plastic.

The punches are suitable for the hand hydraulic punch driver and the hydraulic foot pump. For the FWS-A 50 / FWS-B 48 punches, we only recommend the hydraulic foot pump

Scope of delivery:

  • Punch, die, counter nut and draw stud
  • robust plastic storage case

Advantages & Benefits

  • For the special cut-out shapes for CONFiX™
  • High-quality padded transport case
  • Suitable for hand hydraulic punch driver by icotek or other manufacturers
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Punches
Product Number 80197
Product Name Punches CONFiX™- for CONFiX™ Bulkhead Fittings, for Steel, Aluminum, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251772 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Drift Punch - P-29 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.3125 inch (7.94 mm)
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
108 - Parallel pin punches - 70070002 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1181 inch (3 mm)
View Details