icotek Corp Punches CONFiX™- for CONFiX™ Bulkhead Fittings, for Steel, Aluminum, Stainless Steel 80199

Description
These punches can be used to punch the special cutout shapes for the CONFiX™ bulkhead fittings. For max. 2 mm stainless steel (V2A versions), sheet steel, aluminium and plastic. The punches are suitable for the hand hydraulic punch driver and the hydraulic foot pump. For the FWS-A 50 / FWS-B 48 punches, we only recommend the hydraulic foot pump Scope of delivery: Punch, die, counter nut and draw stud robust plastic storage case Advantages & Benefits For the special cut-out shapes for CONFiX™ High-quality padded transport case Suitable for hand hydraulic punch driver by icotek or other manufacturers
Datasheet
Description
These punches can be used to punch the special cutout shapes for the CONFiX™ bulkhead fittings. For max. 2 mm stainless steel (V2A versions), sheet steel, aluminium and plastic. The punches are suitable for the hand hydraulic punch driver and the hydraulic foot pump. For the FWS-A 50 / FWS-B 48 punches, we only recommend the hydraulic foot pump Scope of delivery: Punch, die, counter nut and draw stud robust plastic storage case Advantages & Benefits For the special cut-out shapes for CONFiX™ High-quality padded transport case Suitable for hand hydraulic punch driver by icotek or other manufacturers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Punches CONFiX™- for CONFiX™ Bulkhead Fittings, for Steel, Aluminum, Stainless Steel - 80199 - icotek Corp
Chicago, IL, United States
Punches CONFiX™- for CONFiX™ Bulkhead Fittings, for Steel, Aluminum, Stainless Steel
80199
Punches CONFiX™- for CONFiX™ Bulkhead Fittings, for Steel, Aluminum, Stainless Steel 80199
These punches can be used to punch the special cutout shapes for the CONFiX™ bulkhead fittings. For max. 2 mm stainless steel (V2A versions), sheet steel, aluminium and plastic. The punches are suitable for the hand hydraulic punch driver and the hydraulic foot pump. For the FWS-A 50 / FWS-B 48 punches, we only recommend the hydraulic foot pump Scope of delivery: Punch, die, counter nut and draw stud robust plastic storage case Advantages & Benefits For the special cut-out shapes for CONFiX™ High-quality padded transport case Suitable for hand hydraulic punch driver by icotek or other manufacturers

These punches can be used to punch the special cutout shapes for the CONFiX™ bulkhead fittings.

For max. 2 mm stainless steel (V2A versions), sheet steel, aluminium and plastic.

The punches are suitable for the hand hydraulic punch driver and the hydraulic foot pump. For the FWS-A 50 / FWS-B 48 punches, we only recommend the hydraulic foot pump

Scope of delivery:

  • Punch, die, counter nut and draw stud
  • robust plastic storage case

Advantages & Benefits

  • For the special cut-out shapes for CONFiX™
  • High-quality padded transport case
  • Suitable for hand hydraulic punch driver by icotek or other manufacturers
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Punches
Product Number 80199
Product Name Punches CONFiX™- for CONFiX™ Bulkhead Fittings, for Steel, Aluminum, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 547638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 3.94 inch (100 mm)
View Details
Center Punch - P-40 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Center
Shapes Hexagon
Shank Diameter 0.3750 inch (9.52 mm)
View Details
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
108 - Parallel pin punches - 70070006 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3150 inch (8 mm)
View Details