icotek Corp Rectangular & Square Punches- Sized for Heavy Multi-Pin Industrial Connectors and icotek Cable Entry Systems 80149

Description
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special cut-outs. Therefore, the punches are suitable for most icotek cable entry systems. Centre punches are integrated in the die for exact drilling of mounting holes. The punches are for hydraulic operation only. Scope of delivery: Punch, die and draw stud robust plastic storage case Note: Punch 125 x 125 mm (order no. 80063) is only to be used with hydraulic foot pump (order no. 80002). Advantages & Benefits Center punches for exact drilling of mounting holes Robust plastic storage case Suitable for hand hydraulic punch driver by icotek and other manufacturers
Datasheet
Description
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special cut-outs. Therefore, the punches are suitable for most icotek cable entry systems. Centre punches are integrated in the die for exact drilling of mounting holes. The punches are for hydraulic operation only. Scope of delivery: Punch, die and draw stud robust plastic storage case Note: Punch 125 x 125 mm (order no. 80063) is only to be used with hydraulic foot pump (order no. 80002). Advantages & Benefits Center punches for exact drilling of mounting holes Robust plastic storage case Suitable for hand hydraulic punch driver by icotek and other manufacturers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular & Square Punches- Sized for Heavy Multi-Pin Industrial Connectors and icotek Cable Entry Systems - 80149 - icotek Corp
Chicago, IL, United States
Rectangular & Square Punches- Sized for Heavy Multi-Pin Industrial Connectors and icotek Cable Entry Systems
80149
Rectangular & Square Punches- Sized for Heavy Multi-Pin Industrial Connectors and icotek Cable Entry Systems 80149
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special cut-outs. Therefore, the punches are suitable for most icotek cable entry systems. Centre punches are integrated in the die for exact drilling of mounting holes. The punches are for hydraulic operation only. Scope of delivery: Punch, die and draw stud robust plastic storage case Note: Punch 125 x 125 mm (order no. 80063) is only to be used with hydraulic foot pump (order no. 80002). Advantages & Benefits Center punches for exact drilling of mounting holes Robust plastic storage case Suitable for hand hydraulic punch driver by icotek and other manufacturers

Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special cut-outs. Therefore, the punches are suitable for most icotek cable entry systems. Centre punches are integrated in the die for exact drilling of mounting holes.

The punches are for hydraulic operation only.

Scope of delivery:

  • Punch, die and draw stud
  • robust plastic storage case

Note: Punch 125 x 125 mm (order no. 80063) is only to be used with hydraulic foot pump (order no. 80002).


Advantages & Benefits

  • Center punches for exact drilling of mounting holes
  • Robust plastic storage case
  • Suitable for hand hydraulic punch driver by icotek and other manufacturers
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Punches
Product Number 80149
Product Name Rectangular & Square Punches- Sized for Heavy Multi-Pin Industrial Connectors and icotek Cable Entry Systems
Shapes Reactangle; Square
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4609544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.5512 inch (14 mm)
Overall Length 4.92 inch (125 mm)
View Details
Round Knockout Punch Unit - 35181 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
Prick Punches - C32 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Prick Punch
View Details
Drift Punch - P-16 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1875 inch (4.76 mm)
View Details