TroxellUSA Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| "TROXELL" Diamond hole saws are designed to bore round holes in various types of ceramic, marble, granite, or porcelain for plumbing or electrical fixtures. Includes: 38mm, 50mm, 60mm, 67mm, 73mm,... | |
| 1 1/4" Carbide Hole Saw | |
| 1 3/4" Carbide Hole Saw | |
| 10 pc diamond holesaw kit with carry case, water inj bottle with quick fit water line, 3/8" drive sealed bearing water adapter, dry cutting adapter, and holesaw guide | |
| 2 1/2" sintered diamond holesaw | |
| 2" sintered diamond holesaw | |
| 3/4" sintered diamond holesaw | |
| Carbide Drill Bits - Bore clean holes into masonry materials. Drills holes in stone, masonry, tile and cement. | |
| Cutting anchor holes through tough stones has never been so easy with the 1/2" diameter bullet bit (21-BB12-1). This bullet bit is a departure from the conventional masonry drill bit,... | |
| Cutting anchor holes through tough stones has never been so easy with the 1/4" diameter bullet bit (21-BB14). This bullet bit is a departure from the conventional masonry drill bit,... | |
| Cutting anchor holes through tough stones has never been so easy with the 1/8" diameter bullet bit (21-BB18-1). This bullet bit is a departure from the conventional masonry drill bit,... | |
| Cutting anchor holes through tough stones has never been so easy with the 3/16" diameter bullet bit (21-BB316-1). This bullet bit is a departure from the conventional masonry drill bit,... | |
| Cutting anchor holes through tough stones has never been so easy with the 3/8" diameter bullet bit (21-BB38-1). This bullet bit is a departure from the conventional masonry drill bit,... | |
| Holesaw Arbor Fits 422-423 | |
| Maximize the economy and efficiently of interchanging blades using the "D" drive system. Available: All replacement parts for 1 3/8" or 1 3/4" | |
| Premium Stone core bit with vacuum brazed diamond dots leaves flange clean, promotes faster drilling, and provides more clearance for easy core removak from deep cuts | |
| Pro Grade carbide grit rim. Interior Spring conveniently ejects waste material from the saw in motion. 1 13/8" | |
| Professional Grade 10 piece diamond hole saw kit complete with the arbor that fits any standard drill motor, and a handy carrying case for easy storage. The hole saws range... | |
| Quick release vacuum lock handle. Ensures Accuracy and eliminates costly surface damage due to holeswaw "drifting". Adjustable guide for all dril bits 6mm-83mm, or 1/4"-3 3/8" Using water extends life... | |
| Using water extends the life of hole saw bits. Application with a trigger bottle works best 1 3/8" Size works for most plumbing fixtures. |