TroxellUSA Datasheets for Hole Saws
Hole saws, also referred to as hole cutters, are saw blades with a circular cutting profile. Hole saws are used in a drill and cut out a hole without cutting up the core material. Hole saws often has a centering drill for hole placement.
Hole Saws: Learn more
| Product Name | Notes |
|---|---|
| "TROXELL" Diamond hole saws are designed to bore round holes in various types of ceramic, marble, granite, or porcelain for plumbing or electrical fixtures. Includes: 38mm, 50mm, 60mm, 67mm, 73mm,... | |
| 1 1/4" Carbide Hole Saw | |
| 1 3/4" Carbide Hole Saw | |
| 10 pc diamond holesaw kit with carry case, water inj bottle with quick fit water line, 3/8" drive sealed bearing water adapter, dry cutting adapter, and holesaw guide | |
| 2 1/2" sintered diamond holesaw | |
| 2" sintered diamond holesaw | |
| 3/4" sintered diamond holesaw | |
| Holesaw Arbor Fits 422-423 | |
| Maximize the economy and efficiently of interchanging blades using the "D" drive system. Available: All replacement parts for 1 3/8" or 1 3/4" | |
| Pro Grade carbide grit rim. Interior Spring conveniently ejects waste material from the saw in motion. 1 13/8" | |
| Professional Grade 10 piece diamond hole saw kit complete with the arbor that fits any standard drill motor, and a handy carrying case for easy storage. The hole saws range... | |
| Quick release vacuum lock handle. Ensures Accuracy and eliminates costly surface damage due to holeswaw "drifting". Adjustable guide for all dril bits 6mm-83mm, or 1/4"-3 3/8" Using water extends life... | |
| Using water extends the life of hole saw bits. Application with a trigger bottle works best 1 3/8" Size works for most plumbing fixtures. |