TroxellUSA 1/4" Brazed Diamond Bullet Bit 21-BB14

Description
Cutting anchor holes through tough stones has never been so easy with the 1/4" diameter bullet bit (21-BB14). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.
Description
Cutting anchor holes through tough stones has never been so easy with the 1/4" diameter bullet bit (21-BB14). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.

Suppliers

Company
Product
Description
Supplier Links
1/4
Huntington Beach, CA, USA
1/4" Brazed Diamond Bullet Bit
21-BB14
1/4" Brazed Diamond Bullet Bit 21-BB14
Cutting anchor holes through tough stones has never been so easy with the 1/4" diameter bullet bit (21-BB14). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.

Cutting anchor holes through tough stones has never been so easy with the 1/4" diameter bullet bit (21-BB14). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.

Supplier's Site

Technical Specifications

  TroxellUSA
Product Category Drill Bits
Product Number 21-BB14
Product Name 1/4" Brazed Diamond Bullet Bit
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bit - 010105 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details