TroxellUSA Datasheets for Levels
Levels are mechanical or electronic tools that measure the inclination of a surface relative to the earth's surface. Levels vary from simple mechanical devices to complex electronic sensors that digitally readout angular level values.
Levels: Learn more
| Product Name | Notes |
|---|---|
| 10 ft boxed screed triple hollow! | |
| 24" professional level with shock absorbing end caps | |
| 48" professional level with shock absorbing end caps | |
| 6 ft. box screed - Used for screeding and floating mud. | |
| 6 piece screed starter set. Used for screeding and floating mud. | |
| 72" professional level with ribbed aluminum box beam and shock absorbing end caps. | |
| 8 ft screed - Used for screeding and floating mud. | |
| Rack'Em - 12 Feet - Used for racking tiles straight. | |
| Rack'Em - 6 piece set. Used for racking tiles straight. Set includes 1 1/2', 2', 2 1/2', 3', 4', 6' | |
| Solid cast aluminum 12" torpedo level. |