TroxellUSA Carbide Drill Bits 21-14

Description
Carbide Drill Bits - Bore clean holes into masonry materials. Drills holes in stone, masonry, tile and cement.
Description
Carbide Drill Bits - Bore clean holes into masonry materials. Drills holes in stone, masonry, tile and cement.

Suppliers

Company
Product
Description
Supplier Links
Carbide Drill Bits - 21-14 - TroxellUSA
Huntington Beach, CA, USA
Carbide Drill Bits
21-14
Carbide Drill Bits 21-14
Carbide Drill Bits - Bore clean holes into masonry materials. Drills holes in stone, masonry, tile and cement.

Carbide Drill Bits - Bore clean holes into masonry materials. Drills holes in stone, masonry, tile and cement.

Supplier's Site

Technical Specifications

  TroxellUSA
Product Category Drill Bits
Product Number 21-14
Product Name Carbide Drill Bits
OAL 6.50 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Exchangeable Tip Drills - CoroDrill 870 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
4 pc 7/64
Specs
Product Drill Set
View Details