TroxellUSA 1/2" Brazed Diamond Bullet Bit 21-BB12

Description
Cutting anchor holes through tough stones has never been so easy with the 1/2" diameter bullet bit (21-BB12-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.
Description
Cutting anchor holes through tough stones has never been so easy with the 1/2" diameter bullet bit (21-BB12-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.

Suppliers

Company
Product
Description
Supplier Links
1/2
Huntington Beach, CA, USA
1/2" Brazed Diamond Bullet Bit
21-BB12
1/2" Brazed Diamond Bullet Bit 21-BB12
Cutting anchor holes through tough stones has never been so easy with the 1/2" diameter bullet bit (21-BB12-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.

Cutting anchor holes through tough stones has never been so easy with the 1/2" diameter bullet bit (21-BB12-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.

Supplier's Site

Technical Specifications

  TroxellUSA
Product Category Drill Bits
Product Number 21-BB12
Product Name 1/2" Brazed Diamond Bullet Bit
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits - 214199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - JD5/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.312 inch (7.9 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details