TroxellUSA Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2" Contractor grade screws for all types of under layments and concrete backer boards. 800pcs tub Attaches up to 1" material to wood or light gauge steel | |
| TroxellUSA Backer board screws have a square head drive for full torgue, and screw threads all the way to the top for counter-sinking into cement and fiber boards.This allows for... |