TroxellUSA 3/16" Brazed Diamond Bullet Bit 21-BB316

Description
Cutting anchor holes through tough stones has never been so easy with the 3/16" diameter bullet bit (21-BB316-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.
Description
Cutting anchor holes through tough stones has never been so easy with the 3/16" diameter bullet bit (21-BB316-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.

Suppliers

Company
Product
Description
Supplier Links
3/16
Huntington Beach, CA, USA
3/16" Brazed Diamond Bullet Bit
21-BB316
3/16" Brazed Diamond Bullet Bit 21-BB316
Cutting anchor holes through tough stones has never been so easy with the 3/16" diameter bullet bit (21-BB316-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.

Cutting anchor holes through tough stones has never been so easy with the 3/16" diameter bullet bit (21-BB316-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.

Supplier's Site

Technical Specifications

  TroxellUSA
Product Category Drill Bits
Product Number 21-BB316
Product Name 3/16" Brazed Diamond Bullet Bit
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 217261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Drills For Composites - CoroDrill 452 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
5/32 Masonry Drill Bit - AR2050 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details