TroxellUSA 1/8" Brazed Diamond Bullet Bit 21-BB18

Description
Cutting anchor holes through tough stones has never been so easy with the 1/8" diameter bullet bit (21-BB18-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.
Description
Cutting anchor holes through tough stones has never been so easy with the 1/8" diameter bullet bit (21-BB18-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.

Suppliers

Company
Product
Description
Supplier Links
1/8
Huntington Beach, CA, USA
1/8" Brazed Diamond Bullet Bit
21-BB18
1/8" Brazed Diamond Bullet Bit 21-BB18
Cutting anchor holes through tough stones has never been so easy with the 1/8" diameter bullet bit (21-BB18-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.

Cutting anchor holes through tough stones has never been so easy with the 1/8" diameter bullet bit (21-BB18-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or dry. The main benefit of the bit is accuracy in hole placement, and providing a cleaner edge free of chips or burrs.

Supplier's Site

Technical Specifications

  TroxellUSA
Product Category Drill Bits
Product Number 21-BB18
Product Name 1/8" Brazed Diamond Bullet Bit
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Forstner Bit - 48-25-2561 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Forstner
Shank Hex
View Details
Star Cutter Double Jet Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details