TroxellUSA Datasheets for Power and Rotary Brushes
Power brushes and rotary brushes are designed to be mounted to an electrical or pneumatic tool or machine.
Power and Rotary Brushes: Learn more
| Product Name | Notes |
|---|---|
| 4" Economy Grade Diamond Polishing Pad (400 Grit) | |
| Add 1/2" Radius profile to stone, masonry, and tile...ON SITE WITH A GRINDER or POLISHER! Use wet or dry! This is a money-making, time-saving dream tool! No more sending out... | |
| Add a 1/4" Radius profile to stone, masonry, and tile...ON SITE WITH A GRINDER or POLISHER! Use wet or dry! This is a money-making, time-saving dream tool! No more sending... | |
| Add a 3/4" Radius profile to stone, masonry, and tile...ON SITE WITH A GRINDER or POLISHER! Use wet or dry! This is a money-making, time-saving dream tool! No more sending... | |
| Add a 3/4" Radius profile to stone, masonry, and tile...ON SITE WITH A GRINDER! Use wet or dry! This is a money-making, time-saving dream tool! No more sending out for... | |
| Add a 3/8" Ogee profile to stone, masonry, and tile...ON SITE WITH A GRINDER or POLISHER! Use wet or dry! This is a money-making, time-saving dream tool! No more sending... | |
| Add a 3/8" Radius profile to stone, masonry, and tile...ON SITE WITH A GRINDER or POLISHER! Use wet or dry! This is a money-making, time-saving dream tool! No more sending... | |
| For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are... | |
| The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for... | |
| Velcro will wear out over long periods of use. This 4" Velcro replacement pad is a direct replacement for the pad that comes in the stone diamond pad polishing kit. |