Uneeda Enterprizes, Inc. Datasheets for Abrasive Belts
Abrasive belts consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing.
Abrasive Belts: Learn more
| Product Name | Notes |
|---|---|
| 141XP was designed for heavy duty operations where aggressive stock removal is required. Grain: Zirconium Backing: X Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range:... | |
| 531J Designed for general grinding. Grain: A/O Backing: J Weight Twill Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 400 | |
| 542JFF has a highly flexible backing. Grain: A/O Backing: J Weight Twill Cloth Bonding: Resin over Glue Coating: Closed Color: Maroon Grit Range: 80 â€" 400 , 600 | |
| 641xp was designed for heavy duty operations where aggressive stock removal is required. Grain: A/O Backing: X Weight twillcloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 24... | |
| 981X was designed for wet operations for heavy stock removal is required. Grain: Silicon Carbide Backing: X Weight twillcloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 40... | |
| AEKM is an aluminum oxide grain with a stearate coating. The stearation reduces clogging which contributes to the surface finish. It has been specifically designed to sand UV lacquers. AEKM... | |
| AESM is specifically designed to meet the demands of sealer sanding. It is a Silicon Carbide product with a flexible paper backing and a specially designed bonding system. This system... | |
| AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static... | |
| ARKFEO material was created with soft or resinous woods in mind. Soft woods have a high resin content, which leads to build up on the abrasive material. For these woods,... | |
| ARKFO is a versatile material for most types of wood. This material combines the ability for significant stock removal as well as producing excellent surface finishes. To get the most... | |
| ARSFEO was designed with Pine and Spruce wood species in mind. Both these species have a high resin content and various degrees of hardness through out the work piece. Using... | |
| ARSFO is a very durable product ideal for wide and narrow belt sanding. This product will produce an even finish, which will minimize the cost of surface treatment. Grain: Silicon... | |
| JA512 is the standard product for metal working. It is J weight polyester / cotton blend backed material. It is A/O closed coat and grits are 60 to 600. The... | |
| JA535 is designed with increased thickness and durability. Grain: Aluminum Oxide Backing: JX Weight Poly Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Green Grit Range: 60 â€" 600... | |
| JC122 Designed for non ferrous metal Grain: S/C Backing: J Weight Polyester Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Black Grit Range: 60 â€" 1000 JC122 Material Safety... | |
| JS997 is a product that supplies maximum cutting performance because of it's ceramic grain. It is a J weight polyester / cotton blend backed material with ceramic grain and is... | |
| PC221 Designed for non ferrous metal and glass using wet operations. Grain: S/C Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Black Grit Range: 16 â€"... | |
| PG730 Long life with out decreased cutting power. Excellent choice for exotic metals. Wet Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon... | |
| PG830 Long life with out decreased cutting power. Excellent choice for exotic metals. Dry Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon... | |
| Products > Narrow Sanding Belts > Narrow Sanding Belts for Metalworking > PS992 | |
| Products > Narrow Sanding Belts > Narrow Sanding Belts for Woodworking > EKA1000 | |
| Products > Narrow Sanding Belts > Narrow Sanding Belts for Woodworking > EKA400J | |
| Products > Narrow Sanding Belts > Narrow Sanding Belts for Woodworking > EKA500JF | |
| Products > Wide Sanding Belts > Wide Sanding Belts for Metalworking > PS992 | |
| Products > Wide Sanding Belts > Wide Sanding Belts for Woodworking > EKA1000 | |
| PS991 heavy stock removal in wet operation, with long life of ceramic grain. Grain: Ceramic Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range:... | |
| PZ528 strongest backing for dry operations and top coated Grain: Zirconium Backing: YY Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Green Grit Range: 24 â€" 100 Top... | |
| PZ628 the strongest backing for wet or dry operations. Grain: Zirconium Backing: YY Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Green Grit Range: 24 â€" 120 | |
| RKEO is a heavy duty paper product primarily used in the flooring industry as well as Automotive/ Marine. Because of the durability of this product, it can level uneven floor... | |
| RKJFO is an extra flexible abrasive product for profile and hand sanding. It is used for shaping and dimensioning before finishing. Grain: Aluminum Oxide Backing: JF Weight Cloth Bonding: Resin... | |
| RKJFON is used for profile and hand sanding where a very flexible product is needed. It’s open coat and stearate layer reduces build up and improves finish. Grain: Aluminum Oxide... | |
| RKX is primarily used for machine sanding. It has a heavy cloth back and a resin over resin binder which allows for excellent adhesion of the sanding grains to the... | |
| RKXO is a poly-cotton blend used for heavy duty sanding. While coarser grits are best suited for stock removal, the finer grits are ideal for finishing of raw wood. This... | |
| RKXYEO is primarily designed for pine, which is a resinous wood. The open coating prevents the product from loading up, thus giving a greater life. Grain: Aluminum Oxide Backing: X... | |
| UAOX is an X weight polyester backed cloth. This material can be used in a wet application. It is A/O open coat. Grit range is 40-180. Grain: Aluminium Oxide Backing:... | |
| UGOJ is used for profile sanding where garnet cloth is used. Grain: Garnet Backing: J Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Brown Grit Range: P120, P150 | |
| UMAYD is a heat treated product specially coated onto a heavy duty polyester backing. Ideal for narrow sanding belts as well as Wide Sanding Belts in both the woodworking and... | |
| Uneeda is proud to introduce UNEESURFACE non-woven surface conditioning material. UNEESURFACE is an impregnated non-woven abrasive, with a heavy scrim (fiber) backing used for metal & aluminum polishing and final... | |
| URAJD is an aggressive product as well as flexible which is best suited for profile sanding. Grain: Aluminum Oxide Backing: J Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color:... | |
| USX is an X-weight cloth product used for grinding in wet and dry applications. Grain: Silicon Carbide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Closed Color: Brown Grit... | |
| UZAOY is a Y- weight cloth product used for extremely heavy stock removal and grinding application in both the wood and metal industries. Grain: Zirconium Backing: Y Weight Cloth Bonding:... | |
| UZAX is used for grinding applications in both the wood and metal industries. Grain: Zirconium Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Blue Grit Range: 50... | |
| X911 was designed for wet operations. Grain: Aluminum Oxide Backing: X Weight Polyester Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Brown Grit Range: 16 â€" 400 Waterproof |