Uneeda Enterprizes, Inc. Narrow Sanding Belts for Woodworking ARKFEO

Description
ARKFEO material was created with soft or resinous woods in mind. Soft woods have a high resin content, which leads to build up on the abrasive material. For these woods, ARKFEO has been developed with an extra open coat. To get the best results from ARKFEO a low sanding pressure should be applied. This will give a smoother finish, reduce stress on the abrasive material and give an overall longer life of the product. Grain: Aluminum Oxide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Antistatic Coating: Open Color: Black Grit Range: P40 â€" P100
Description
ARKFEO material was created with soft or resinous woods in mind. Soft woods have a high resin content, which leads to build up on the abrasive material. For these woods, ARKFEO has been developed with an extra open coat. To get the best results from ARKFEO a low sanding pressure should be applied. This will give a smoother finish, reduce stress on the abrasive material and give an overall longer life of the product. Grain: Aluminum Oxide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Antistatic Coating: Open Color: Black Grit Range: P40 â€" P100

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Woodworking - ARKFEO - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Woodworking
ARKFEO
Narrow Sanding Belts for Woodworking ARKFEO
ARKFEO material was created with soft or resinous woods in mind. Soft woods have a high resin content, which leads to build up on the abrasive material. For these woods, ARKFEO has been developed with an extra open coat. To get the best results from ARKFEO a low sanding pressure should be applied. This will give a smoother finish, reduce stress on the abrasive material and give an overall longer life of the product. Grain: Aluminum Oxide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Antistatic Coating: Open Color: Black Grit Range: P40 â€" P100

ARKFEO material was created with soft or resinous woods in mind. Soft woods have a high resin content, which leads to build up on the abrasive material. For these woods, ARKFEO has been developed with an extra open coat. To get the best results from ARKFEO a low sanding pressure should be applied. This will give a smoother finish, reduce stress on the abrasive material and give an overall longer life of the product.
Grain: Aluminum Oxide
Backing: F Weight Paper
Bonding: Resin over Resin
Top Coating: Antistatic
Coating: Open
Color: Black
Grit Range: P40 â€" P100

Supplier's Site
Wide Sanding Belts for Woodworking - ARKFEO - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Woodworking
ARKFEO
Wide Sanding Belts for Woodworking ARKFEO
ARKFEO material was created with soft or resinous woods in mind. Soft woods have a high resin content, which leads to build up on the abrasive material. For these woods, ARKFEO has been developed with an extra open coat. To get the best results from ARKFEO a low sanding pressure should be applied. This will give a smoother finish, reduce stress on the abrasive material and give an overall longer life of the product. Grain: Aluminum Oxide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Antistatic Coating: Open Color: Black Grit Range: P40 â€" P100

ARKFEO material was created with soft or resinous woods in mind. Soft woods have a high resin content, which leads to build up on the abrasive material. For these woods, ARKFEO has been developed with an extra open coat. To get the best results from ARKFEO a low sanding pressure should be applied. This will give a smoother finish, reduce stress on the abrasive material and give an overall longer life of the product.
Grain: Aluminum Oxide
Backing: F Weight Paper
Bonding: Resin over Resin
Top Coating: Antistatic
Coating: Open
Color: Black
Grit Range: P40 â€" P100

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number ARKFEO
Product Name Narrow Sanding Belts for Woodworking
Backing Paper; F Weight Paper
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Very Fine Surface Conditioning Belt - 66623333537 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 827834 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Flint
View Details
Abrasive Belts, 3" x 21" - 742307-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Rolls & Strips For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 3.00 to 3.44 inch (76.2 to 87.31 mm)
View Details