Uneeda Enterprizes, Inc. Narrow Sanding Belts for Woodworking URAJD

Description
URAJD is an aggressive product as well as flexible which is best suited for profile sanding. Grain: Aluminum Oxide Backing: J Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: 80 â€"220
Description
URAJD is an aggressive product as well as flexible which is best suited for profile sanding. Grain: Aluminum Oxide Backing: J Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: 80 â€"220

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Woodworking - URAJD - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Woodworking
URAJD
Narrow Sanding Belts for Woodworking URAJD
URAJD is an aggressive product as well as flexible which is best suited for profile sanding. Grain: Aluminum Oxide Backing: J Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: 80 â€"220

URAJD is an aggressive product as well as flexible which is best suited for profile sanding.
Grain: Aluminum Oxide
Backing: J Weight Cloth
Bonding: Resin over Resin
Coating: Semi-Open
Color: Maroon
Grit Range: 80 â€"220

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number URAJD
Product Name Narrow Sanding Belts for Woodworking
Backing Cloth; J Weight Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333553 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Sanding Drums - 768312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 1.97 inch (50 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 120 # or Microns
View Details
Abrasive Belts, 4" x 24" - 794133-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Rolls & Strips For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 3.00 to 3.44 inch (76.2 to 87.31 mm)
View Details