Uneeda Enterprizes, Inc. Narrow Sanding Belts for Metalworking PZ628

Description
PZ628 the strongest backing for wet or dry operations. Grain: Zirconium Backing: YY Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Green Grit Range: 24 â€" 120
Description
PZ628 the strongest backing for wet or dry operations. Grain: Zirconium Backing: YY Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Green Grit Range: 24 â€" 120

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Metalworking - PZ628 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
PZ628
Narrow Sanding Belts for Metalworking PZ628
PZ628 the strongest backing for wet or dry operations. Grain: Zirconium Backing: YY Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Green Grit Range: 24 â€" 120

PZ628 the strongest backing for wet or dry operations.
Grain: Zirconium
Backing: YY Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Green
Grit Range: 24 â€" 120

Supplier's Site
Wide Sanding Belts for Metalworking - PZ628 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Metalworking
PZ628
Wide Sanding Belts for Metalworking PZ628
PZ628 the strongest backing for wet or dry operations. Grain: Zirconium Backing: YY Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Green Grit Range: 24 â€" 120

PZ628 the strongest backing for wet or dry operations.
Grain: Zirconium
Backing: YY Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Green
Grit Range: 24 â€" 120

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number PZ628
Product Name Narrow Sanding Belts for Metalworking
Backing Cloth; YY Weight Polyester Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883415 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Aluminium oxide
View Details
Merit Surface Prep Fine Surface Conditioning Belt - 66623333464 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34590 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
PTX Fleece
Specs
Belt Type Wide or Segmented Belt; Nonwoven
Backing Cloth
Applications & Materials Abraded Metalworking; Fine; DryGrinding
View Details