Uneeda Enterprizes, Inc. Narrow Sanding Belts for Metalworking PZ528

Description
PZ528 strongest backing for dry operations and top coated Grain: Zirconium Backing: YY Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Green Grit Range: 24 â€" 100 Top Coated
Description
PZ528 strongest backing for dry operations and top coated Grain: Zirconium Backing: YY Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Green Grit Range: 24 â€" 100 Top Coated

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Metalworking - PZ528 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
PZ528
Narrow Sanding Belts for Metalworking PZ528
PZ528 strongest backing for dry operations and top coated Grain: Zirconium Backing: YY Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Green Grit Range: 24 â€" 100 Top Coated

PZ528 strongest backing for dry operations and top coated
Grain: Zirconium
Backing: YY Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Green
Grit Range: 24 â€" 100
Top Coated

Supplier's Site
Wide Sanding Belts for Metalworking - PZ528 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Metalworking
PZ528
Wide Sanding Belts for Metalworking PZ528
PZ528 strongest backing for dry operations and top coated Grain: Zirconium Backing: YY Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Green Grit Range: 24 â€" 100 Top Coated

PZ528 strongest backing for dry operations and top coated
Grain: Zirconium
Backing: YY Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Green
Grit Range: 24 â€" 100
Top Coated

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number PZ528
Product Name Narrow Sanding Belts for Metalworking
Backing Cloth; YY Weight Polyester Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795017 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333564 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 21" - 794119-C-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 8.25 inch (210 mm)
Length 8.2 inch (210 mm)
View Details