Uneeda Enterprizes, Inc. Narrow Sanding Belts for Metalworking 531J

Description
531J Designed for general grinding. Grain: A/O Backing: J Weight Twill Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 400
Description
531J Designed for general grinding. Grain: A/O Backing: J Weight Twill Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 400

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Metalworking - 531J - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
531J
Narrow Sanding Belts for Metalworking 531J
531J Designed for general grinding. Grain: A/O Backing: J Weight Twill Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 400

531J Designed for general grinding.
Grain: A/O
Backing: J Weight Twill Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 80 â€" 400

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number 531J
Product Name Narrow Sanding Belts for Metalworking
Backing Cloth; J Weight Twill Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Fine Surface Conditioning Belt - 66623333496 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 2795020 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 3" x 24" - 794237-F-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Zirconia Alumina Grinding Belts For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 4.00 inch (102 mm)
Length 36.0 inch (914 mm)
View Details