Uneeda Enterprizes, Inc. Wide Sanding Belts for Metalworking XA911

Description
X911 was designed for wet operations. Grain: Aluminum Oxide Backing: X Weight Polyester Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Brown Grit Range: 16 â€" 400 Waterproof
Description
X911 was designed for wet operations. Grain: Aluminum Oxide Backing: X Weight Polyester Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Brown Grit Range: 16 â€" 400 Waterproof

Suppliers

Company
Product
Description
Supplier Links
Wide Sanding Belts for Metalworking - XA911 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Metalworking
XA911
Wide Sanding Belts for Metalworking XA911
X911 was designed for wet operations. Grain: Aluminum Oxide Backing: X Weight Polyester Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Brown Grit Range: 16 â€" 400 Waterproof

X911 was designed for wet operations.
Grain: Aluminum Oxide
Backing: X Weight Polyester Cotton Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Brown
Grit Range: 16 â€" 400
Waterproof

Supplier's Site
Narrow Sanding Belts for Metalworking - XA911 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
XA911
Narrow Sanding Belts for Metalworking XA911
X911 was designed for wet operations. Grain: Aluminum Oxide Backing: X Weight Polyester Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Brown Grit Range: 16 â€" 400 Waterproof

X911 was designed for wet operations.
Grain: Aluminum Oxide
Backing: X Weight Polyester Cotton Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Brown
Grit Range: 16 â€" 400
Waterproof

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number XA911
Product Name Wide Sanding Belts for Metalworking
Backing Cloth; X Weight Polyester Cotton Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Fine Surface Conditioning Belt - 66623333470 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 0.25 inch (6.35 mm)
View Details
Power Sanding Sheets & Belts - 2795102 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
PTX Ceramic Grinding Belt Sleeve - 42440 - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; Material Removal, Rough Grinding or Snagging; DryGrinding
Features ClosedCoat
View Details
Belts - Sanding - R1463C - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Belt Type Bench, Pedestal or Backstand
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; Material Removal, Rough Grinding or Snagging
View Details