Uneeda Enterprizes, Inc. Wide Sanding Belts for Woodworking UZAOY

Description
UZAOY is a Y- weight cloth product used for extremely heavy stock removal and grinding application in both the wood and metal industries. Grain: Zirconium Backing: Y Weight Cloth Bonding: Resin over Resin Coating: Open Color: Blue Grit Range: 24, 36
Description
UZAOY is a Y- weight cloth product used for extremely heavy stock removal and grinding application in both the wood and metal industries. Grain: Zirconium Backing: Y Weight Cloth Bonding: Resin over Resin Coating: Open Color: Blue Grit Range: 24, 36

Suppliers

Company
Product
Description
Supplier Links
Wide Sanding Belts for Woodworking - UZAOY - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Woodworking
UZAOY
Wide Sanding Belts for Woodworking UZAOY
UZAOY is a Y- weight cloth product used for extremely heavy stock removal and grinding application in both the wood and metal industries. Grain: Zirconium Backing: Y Weight Cloth Bonding: Resin over Resin Coating: Open Color: Blue Grit Range: 24, 36

UZAOY is a Y- weight cloth product used for extremely heavy stock removal and grinding application in both the wood and metal industries.
Grain: Zirconium
Backing: Y Weight Cloth
Bonding: Resin over Resin
Coating: Open
Color: Blue
Grit Range: 24, 36

Supplier's Site
Narrow Sanding Belts for Metalworking - UZAOY - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
UZAOY
Narrow Sanding Belts for Metalworking UZAOY
UZAOY is a Y- weight cloth product used for extremely heavy stock removal and grinding application in both the wood and metal industries. Grain: Zirconium Backing: Y Weight Cloth Bonding: Resin over Resin Coating: Open Color: Blue Grit Range: 24, 36

UZAOY is a Y- weight cloth product used for extremely heavy stock removal and grinding application in both the wood and metal industries.
Grain: Zirconium
Backing: Y Weight Cloth
Bonding: Resin over Resin
Coating: Open
Color: Blue
Grit Range: 24, 36

Supplier's Site
Wide Sanding Belts for Metalworking - UZAOY - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Metalworking
UZAOY
Wide Sanding Belts for Metalworking UZAOY
UZAOY is a Y- weight cloth product used for extremely heavy stock removal and grinding application in both the wood and metal industries. Grain: Zirconium Backing: Y Weight Cloth Bonding: Resin over Resin Coating: Open Color: Blue Grit Range: 24, 36

UZAOY is a Y- weight cloth product used for extremely heavy stock removal and grinding application in both the wood and metal industries.
Grain: Zirconium
Backing: Y Weight Cloth
Bonding: Resin over Resin
Coating: Open
Color: Blue
Grit Range: 24, 36

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number UZAOY
Product Name Wide Sanding Belts for Woodworking
Backing Cloth; Y Weight Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794862 - RS Components, Ltd.
Specs
Width 2.83 inch (72 mm)
Length 4.8 inch (123 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 66261019760 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
PTX Zirconium Grinding Belt Sleeve - 42180 - CS UNITEC
Specs
Belt Type Wide or Segmented Belt
Applications & Materials Abraded Metalworking; Fine; DryGrinding
Features ClosedCoat
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details