Uneeda Enterprizes, Inc. Narrow Sanding Belts for Woodworking ARSFO

Description
ARSFO is a very durable product ideal for wide and narrow belt sanding. This product will produce an even finish, which will minimize the cost of surface treatment. Grain: Silicon Carbide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Stearated, Anti-static Coating: Closed Color: Black Grit Range: P180- P240
Description
ARSFO is a very durable product ideal for wide and narrow belt sanding. This product will produce an even finish, which will minimize the cost of surface treatment. Grain: Silicon Carbide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Stearated, Anti-static Coating: Closed Color: Black Grit Range: P180- P240

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Woodworking - ARSFO - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Woodworking
ARSFO
Narrow Sanding Belts for Woodworking ARSFO
ARSFO is a very durable product ideal for wide and narrow belt sanding. This product will produce an even finish, which will minimize the cost of surface treatment. Grain: Silicon Carbide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Stearated, Anti-static Coating: Closed Color: Black Grit Range: P180- P240

ARSFO is a very durable product ideal for wide and narrow belt sanding. This product will produce an even finish, which will minimize the cost of surface treatment.
Grain: Silicon Carbide
Backing: F Weight Paper
Bonding: Resin over Resin
Top Coating: Stearated, Anti-static
Coating: Closed
Color: Black
Grit Range: P180- P240

Supplier's Site
Wide Sanding Belts for Woodworking - ARSFO - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Woodworking
ARSFO
Wide Sanding Belts for Woodworking ARSFO
ARSFO is a very durable product ideal for wide and narrow belt sanding. This product will produce an even finish, which will minimize the cost of surface treatment. Grain: Silicon Carbide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Stearated, Anti-static Coating: Closed Color: Black Grit Range: P180- P240

ARSFO is a very durable product ideal for wide and narrow belt sanding. This product will produce an even finish, which will minimize the cost of surface treatment.
Grain: Silicon Carbide
Backing: F Weight Paper
Bonding: Resin over Resin
Top Coating: Stearated, Anti-static
Coating: Closed
Color: Black
Grit Range: P180- P240

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number ARSFO
Product Name Narrow Sanding Belts for Woodworking
Backing Paper; F Weight Paper
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG Blaze R980P - 66261089120 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Medium; Cleaning & Surface Conditioning; DryGrinding
View Details
Power Sanding Sheets & Belts - 2795008 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 1/2" x 21" - A-34584-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Silicon Carbide Grinding Belts For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 4.00 inch (102 mm)
View Details