Uneeda Enterprizes, Inc. Narrow Sanding Belts for Metalworking UMAYD

Description
UMAYD is a heat treated product specially coated onto a heavy duty polyester backing. Ideal for narrow sanding belts as well as Wide Sanding Belts in both the woodworking and metal working industries. This truly unique product combines heat treated Aluminum Oxide Grain and a special resin bonding system while leaving a uniform finish. Grain: Aluminum Oxide Backing: Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 40 â€" 180
Description
UMAYD is a heat treated product specially coated onto a heavy duty polyester backing. Ideal for narrow sanding belts as well as Wide Sanding Belts in both the woodworking and metal working industries. This truly unique product combines heat treated Aluminum Oxide Grain and a special resin bonding system while leaving a uniform finish. Grain: Aluminum Oxide Backing: Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 40 â€" 180

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Metalworking - UMAYD - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
UMAYD
Narrow Sanding Belts for Metalworking UMAYD
UMAYD is a heat treated product specially coated onto a heavy duty polyester backing. Ideal for narrow sanding belts as well as Wide Sanding Belts in both the woodworking and metal working industries. This truly unique product combines heat treated Aluminum Oxide Grain and a special resin bonding system while leaving a uniform finish. Grain: Aluminum Oxide Backing: Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 40 â€" 180

UMAYD is a heat treated product specially coated onto a heavy duty polyester backing. Ideal for narrow sanding belts as well as Wide Sanding Belts in both the woodworking and metal working industries. This truly unique product combines heat treated Aluminum Oxide Grain and a special resin bonding system while leaving a uniform finish.
Grain: Aluminum Oxide
Backing: Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 40 â€" 180

Supplier's Site
Wide Sanding Belts for Woodworking - UMAYD - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Woodworking
UMAYD
Wide Sanding Belts for Woodworking UMAYD
UMAYD is a heat treated product specially coated onto a heavy duty polyester backing. Ideal for narrow sanding belts as well as Wide Sanding Belts in both the woodworking and metal working industries. This truly unique product combines heat treated Aluminum Oxide Grain and a special resin bonding system while leaving a uniform finish. Grain: Aluminum Oxide Backing: Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 40 â€" 180

UMAYD is a heat treated product specially coated onto a heavy duty polyester backing. Ideal for narrow sanding belts as well as Wide Sanding Belts in both the woodworking and metal working industries. This truly unique product combines heat treated Aluminum Oxide Grain and a special resin bonding system while leaving a uniform finish.
Grain: Aluminum Oxide
Backing: Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 40 â€" 180

Supplier's Site
Narrow Sanding Belts for Woodworking - UMAYD - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Woodworking
UMAYD
Narrow Sanding Belts for Woodworking UMAYD
UMAYD is a heat treated product specially coated onto a heavy duty polyester backing. Ideal for narrow sanding belts as well as Wide Sanding Belts in both the woodworking and metal working industries. This truly unique product combines heat treated Aluminum Oxide Grain and a special resin bonding system while leaving a uniform finish. Grain: Aluminum Oxide Backing: Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 40 â€" 180

UMAYD is a heat treated product specially coated onto a heavy duty polyester backing. Ideal for narrow sanding belts as well as Wide Sanding Belts in both the woodworking and metal working industries. This truly unique product combines heat treated Aluminum Oxide Grain and a special resin bonding system while leaving a uniform finish.
Grain: Aluminum Oxide
Backing: Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 40 â€" 180

Supplier's Site
Wide Sanding Belts for Metalworking - UMAYD - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Metalworking
UMAYD
Wide Sanding Belts for Metalworking UMAYD
UMAYD is a heat treated product specially coated onto a heavy duty polyester backing. Ideal for narrow sanding belts as well as Wide Sanding Belts in both the woodworking and metal working industries. This truly unique product combines heat treated Aluminum Oxide Grain and a special resin bonding system while leaving a uniform finish. Grain: Aluminum Oxide Backing: Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 40 â€" 180

UMAYD is a heat treated product specially coated onto a heavy duty polyester backing. Ideal for narrow sanding belts as well as Wide Sanding Belts in both the woodworking and metal working industries. This truly unique product combines heat treated Aluminum Oxide Grain and a special resin bonding system while leaving a uniform finish.
Grain: Aluminum Oxide
Backing: Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 40 â€" 180

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number UMAYD
Product Name Narrow Sanding Belts for Metalworking
Backing Cloth; Polyester Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795004 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Rapid Prep Medium Surface Conditioning Belt - 66261189669 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
PTX Zirconium Grinding Belt Sleeve - 42040 - CS UNITEC
Specs
Belt Type Wide or Segmented Belt
Applications & Materials Abraded Metalworking; Material Removal, Rough Grinding or Snagging; DryGrinding
Features ClosedCoat
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details