Uneeda Enterprizes, Inc. Narrow Sanding Belts for Metalworking JA535

Description
JA535 is designed with increased thickness and durability. Grain: Aluminum Oxide Backing: JX Weight Poly Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Green Grit Range: 60 â€" 600
Description
JA535 is designed with increased thickness and durability. Grain: Aluminum Oxide Backing: JX Weight Poly Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Green Grit Range: 60 â€" 600

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Metalworking - JA535 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
JA535
Narrow Sanding Belts for Metalworking JA535
JA535 is designed with increased thickness and durability. Grain: Aluminum Oxide Backing: JX Weight Poly Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Green Grit Range: 60 â€" 600

JA535 is designed with increased thickness and durability.
Grain: Aluminum Oxide
Backing: JX Weight Poly Cotton Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Green
Grit Range: 60 â€" 600

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number JA535
Product Name Narrow Sanding Belts for Metalworking
Backing Cloth; JX Weight Poly Cotton Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Medium Surface Conditioning Belt - 66261015808 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Power Sanding Sheets & Belts - 2794800 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 1-1/8" x 21" - 732335-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Zirconia Alumina Grinding Belts For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 4.00 inch (102 mm)
Length 36.0 inch (914 mm)
View Details