Uneeda Enterprizes, Inc. Narrow Sanding Belts for Metalworking 641XP

Description
641xp was designed for heavy duty operations where aggressive stock removal is required. Grain: A/O Backing: X Weight twillcloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 24 â€"400
Description
641xp was designed for heavy duty operations where aggressive stock removal is required. Grain: A/O Backing: X Weight twillcloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 24 â€"400

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Metalworking - 641XP - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
641XP
Narrow Sanding Belts for Metalworking 641XP
641xp was designed for heavy duty operations where aggressive stock removal is required. Grain: A/O Backing: X Weight twillcloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 24 â€"400

641xp was designed for heavy duty operations where aggressive stock removal is required.
Grain: A/O
Backing: X Weight twillcloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 24 â€"400

Supplier's Site
Wide Sanding Belts for Metalworking - 641XP - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Metalworking
641XP
Wide Sanding Belts for Metalworking 641XP
641xp was designed for heavy duty operations where aggressive stock removal is required. Grain: A/O Backing: X Weight twillcloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 24 â€"400

641xp was designed for heavy duty operations where aggressive stock removal is required.
Grain: A/O
Backing: X Weight twillcloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 24 â€"400

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number 641XP
Product Name Narrow Sanding Belts for Metalworking
Backing Cloth; X Weight twillcloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Very Fine Surface Conditioning Belt - 66623333515 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Power Sanding Sheets & Belts - 2794796 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 1/4" x 21" - A-34540 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Rolls & Strips For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 3.00 to 3.44 inch (76.2 to 87.31 mm)
View Details