Status Instruments, Inc. Datasheets for Thermocouple Temperature Transmitters
Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance.
Thermocouple Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| INTRODUCTION It has been designed to accept most common thermocouple sensor inputs and provide the user with a standard two-wire 4 to 20mA output signal. Galvanic isolation is provided between... | |
| INTRODUCTION The SEM206TH is a “smart” in head transmitter that accepts thermistor temperature sensors and converts sensor output over a configured range to a standard industrial 4 to 20mA transmission... | |
| INTRODUCTION The SEM710 is the first of a new generation of head mounted temperature transmitters with a display from Status Instruments. It has been designed to accept most common temperature... | |
| INTRODUCTION The TTR200 & TTC200 are cost effective “smart” in head temperature transmitters that accept RTD/Slide Wire or Thermocouple/mV inputs and converts them to a standard loop powered industrial 4... | |
| PUSH BUTTON IN HEAD TEMPERATURE TRANSMITTERS SIMPLE PUSH BUTTON CONFIGURATION HIGH STABILITY INPUT/OUTPUT ISOLATION 4 TO 20 mA TWO WIRE OUTPUT PROGRAMMABLE BURNOUT USER PUSH BUTTON TRIM 10 YEAR WARRANTY... | |
| The SEM210 is a second generation ‘Smart’ in head temperature transmitter that accepts any commonly used temperature sensor, Slidewire transducer or Millivolt signal and converts the output to the industry... | |
| The SEM310 is a field mount temperature transmitter designed to replace the terminal block in a sensor head. It is fully encapsulated to ensure environmental integrity. Although small in size... | |
| RTD / slide wire / Ohms or thermocouple / mV inputs Configuration using USB port powered configurator Custom sensors accommodated 22 segment user linearization for input Sensor offset and output... |