Status Instruments, Inc. Hart In-head Temperature Transmitter SEM310

Description
The SEM310 is a field mount temperature transmitter designed to replace the terminal block in a sensor head. It is fully encapsulated to ensure environmental integrity. Although small in size it out performs other larger and more expensive transmitters. Also available in DIN rail mount format packaging SEM315 series.
Datasheet
Description
The SEM310 is a field mount temperature transmitter designed to replace the terminal block in a sensor head. It is fully encapsulated to ensure environmental integrity. Although small in size it out performs other larger and more expensive transmitters. Also available in DIN rail mount format packaging SEM315 series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hart In-head Temperature Transmitter - SEM310 - Status Instruments, Inc.
Somerset, NJ, United States
Hart In-head Temperature Transmitter
SEM310
Hart In-head Temperature Transmitter SEM310
The SEM310 is a field mount temperature transmitter designed to replace the terminal block in a sensor head. It is fully encapsulated to ensure environmental integrity. Although small in size it out performs other larger and more expensive transmitters. Also available in DIN rail mount format packaging SEM315 series.

The SEM310 is a field mount temperature transmitter designed to replace the terminal block in a sensor head. It is fully encapsulated to ensure environmental integrity. Although small in size it out performs other larger and more expensive transmitters. Also available in DIN rail mount format packaging SEM315 series.

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category RTD Temperature Transmitters
Product Number SEM310
Product Name Hart In-head Temperature Transmitter
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style); DIN Rail Mounting (optional feature)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block; Lead Wires
Supply Voltage 10-35V DC
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-04 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Temperature Transmitters - 1756341 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details