Status Instruments, Inc. Smart Push Button In Head Thermistor Temperature Transmitter SEM206TH

Description
INTRODUCTION The SEM206TH is a “smart” in head transmitter that accepts thermistor temperature sensors and converts sensor output over a configured range to a standard industrial 4 to 20mA transmission signal. The output signal is linear to temperature. A variety of thermistor types are available when using our FREE USB_Speed_Link software. Please consult sales office for custom thermistors. In addition to the PC configuration feature, simple push button operation allows the user to select the desired temperature range manually, by either simulating the thermistor temperature with a resistance box or setting the thermistor sensor to the required calibration point and pressing the button to store both the 4mA and 20mA points. The SEM206TH in head transmitter incorporates the latest digital technology to ensure accurate drift free performance. • ACCEPTS MULTIPLE THERMISTOR TYPES • PC CONFIGURATION AND DIAGNOSTICS • SENSOR OFFSET CORRECTION • MANUAL PUSH BUTTON RANGE CONFIGURATION • CUSTOM THERMISTORS AVAILABLE
Datasheet
Description
INTRODUCTION The SEM206TH is a “smart” in head transmitter that accepts thermistor temperature sensors and converts sensor output over a configured range to a standard industrial 4 to 20mA transmission signal. The output signal is linear to temperature. A variety of thermistor types are available when using our FREE USB_Speed_Link software. Please consult sales office for custom thermistors. In addition to the PC configuration feature, simple push button operation allows the user to select the desired temperature range manually, by either simulating the thermistor temperature with a resistance box or setting the thermistor sensor to the required calibration point and pressing the button to store both the 4mA and 20mA points. The SEM206TH in head transmitter incorporates the latest digital technology to ensure accurate drift free performance. • ACCEPTS MULTIPLE THERMISTOR TYPES • PC CONFIGURATION AND DIAGNOSTICS • SENSOR OFFSET CORRECTION • MANUAL PUSH BUTTON RANGE CONFIGURATION • CUSTOM THERMISTORS AVAILABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Push Button In Head Thermistor Temperature Transmitter - SEM206TH - Status Instruments, Inc.
Somerset, NJ, United States
Smart Push Button In Head Thermistor Temperature Transmitter
SEM206TH
Smart Push Button In Head Thermistor Temperature Transmitter SEM206TH
INTRODUCTION The SEM206TH is a “smart” in head transmitter that accepts thermistor temperature sensors and converts sensor output over a configured range to a standard industrial 4 to 20mA transmission signal. The output signal is linear to temperature. A variety of thermistor types are available when using our FREE USB_Speed_Link software. Please consult sales office for custom thermistors. In addition to the PC configuration feature, simple push button operation allows the user to select the desired temperature range manually, by either simulating the thermistor temperature with a resistance box or setting the thermistor sensor to the required calibration point and pressing the button to store both the 4mA and 20mA points. The SEM206TH in head transmitter incorporates the latest digital technology to ensure accurate drift free performance. • ACCEPTS MULTIPLE THERMISTOR TYPES • PC CONFIGURATION AND DIAGNOSTICS • SENSOR OFFSET CORRECTION • MANUAL PUSH BUTTON RANGE CONFIGURATION • CUSTOM THERMISTORS AVAILABLE

INTRODUCTION
The SEM206TH is a “smart” in head transmitter that accepts thermistor temperature sensors and converts sensor output over a configured range to a standard industrial 4 to 20mA transmission signal. The output signal is linear to temperature. A variety of thermistor types are available when using our FREE USB_Speed_Link software. Please consult sales office for custom thermistors.

In addition to the PC configuration feature, simple push button operation allows the user to select the desired temperature range manually, by either simulating the thermistor temperature with a resistance box or setting the thermistor sensor to the required calibration point and pressing the button to store both the 4mA and 20mA points.

The SEM206TH in head transmitter incorporates the latest digital technology to ensure accurate drift free performance.

• ACCEPTS MULTIPLE THERMISTOR TYPES
• PC CONFIGURATION AND DIAGNOSTICS
• SENSOR OFFSET CORRECTION
• MANUAL PUSH BUTTON RANGE CONFIGURATION
• CUSTOM THERMISTORS AVAILABLE

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category RTD Temperature Transmitters
Product Number SEM206TH
Product Name Smart Push Button In Head Thermistor Temperature Transmitter
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Unlock Full Specs
to access all available technical data

Similar Products

Field Mounted Temperature Transmitter - TTF300 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
Pt100, Ni100 Loop-Powered Converter - DSCP55 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Temperature sensor with IO-Link - TV7435 - ifm efector inc.
Specs
Output Relay or Switch Output
Reference Material Platinum
Reference Resistance 1000 Ohms
View Details
2-Wire Programmable Transmitter Din Rail Universal - 6331A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details