Status Instruments, Inc. Smart Universal Temperature Transmitter SEM210

Description
The SEM210 is a second generation ‘Smart’ in head temperature transmitter that accepts any commonly used temperature sensor, Slidewire transducer or Millivolt signal and converts the output to the industry standard 4-20 mA transmission signal. The sensor type and range are easily programmed using a PC and a simple Windows based software program. Connection from the PC serial port is made using the same wires that carry the 4-20mA output signal. This simplifies connection and allows for re-programming or interrogation of the SEM210 while it is installed in the loop. Sensors can be changed without the need for recalibration. Isolation is a standard feature, removing all ground loop effects as the input is electrically and physically isolated from the loop power supply (see the schematic below). The use of two microprocessors results in error-free data transmission across the isolation barrier. The very small size coupled with the versatility of this universal transmitter make it the ideal choice for every temperature measurement application, resulting in lower inventory, greater operational flexibility and, in common with our other products, a low cost of ownership.
Datasheet
Description
The SEM210 is a second generation ‘Smart’ in head temperature transmitter that accepts any commonly used temperature sensor, Slidewire transducer or Millivolt signal and converts the output to the industry standard 4-20 mA transmission signal. The sensor type and range are easily programmed using a PC and a simple Windows based software program. Connection from the PC serial port is made using the same wires that carry the 4-20mA output signal. This simplifies connection and allows for re-programming or interrogation of the SEM210 while it is installed in the loop. Sensors can be changed without the need for recalibration. Isolation is a standard feature, removing all ground loop effects as the input is electrically and physically isolated from the loop power supply (see the schematic below). The use of two microprocessors results in error-free data transmission across the isolation barrier. The very small size coupled with the versatility of this universal transmitter make it the ideal choice for every temperature measurement application, resulting in lower inventory, greater operational flexibility and, in common with our other products, a low cost of ownership.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Universal Temperature Transmitter - SEM210 - Status Instruments, Inc.
Somerset, NJ, United States
Smart Universal Temperature Transmitter
SEM210
Smart Universal Temperature Transmitter SEM210
The SEM210 is a second generation ‘Smart’ in head temperature transmitter that accepts any commonly used temperature sensor, Slidewire transducer or Millivolt signal and converts the output to the industry standard 4-20 mA transmission signal. The sensor type and range are easily programmed using a PC and a simple Windows based software program. Connection from the PC serial port is made using the same wires that carry the 4-20mA output signal. This simplifies connection and allows for re-programming or interrogation of the SEM210 while it is installed in the loop. Sensors can be changed without the need for recalibration. Isolation is a standard feature, removing all ground loop effects as the input is electrically and physically isolated from the loop power supply (see the schematic below). The use of two microprocessors results in error-free data transmission across the isolation barrier. The very small size coupled with the versatility of this universal transmitter make it the ideal choice for every temperature measurement application, resulting in lower inventory, greater operational flexibility and, in common with our other products, a low cost of ownership.

The SEM210 is a second generation ‘Smart’ in head temperature transmitter that accepts any commonly used temperature sensor, Slidewire transducer or Millivolt signal and converts the output to the industry standard 4-20 mA transmission signal.
The sensor type and range are easily programmed using a PC and a simple Windows based software program. Connection from the PC serial port is made using the same wires that carry the 4-20mA output signal. This simplifies connection and allows for re-programming or interrogation of the SEM210 while it is installed in the loop. Sensors can be changed without the need for recalibration.
Isolation is a standard feature, removing all ground loop effects as the input is electrically and physically isolated from the loop power supply (see the schematic below). The use of two microprocessors results in error-free data transmission across the isolation barrier.
The very small size coupled with the versatility of this universal transmitter make it the ideal choice for every temperature measurement application, resulting in lower inventory, greater operational flexibility and, in common with our other products, a low cost of ownership.

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category RTD Temperature Transmitters
Product Number SEM210
Product Name Smart Universal Temperature Transmitter
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Lead Wires
Supply Voltage 10-35V DC
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Temperature Transmitters - 2701740 - RS Components, Ltd.
Specs
Reference Resistance Thermocouple, Potentiometer, RTD
View Details
Rail-Mount Temperature Transmitter - TTR200 - ABB Measurement & Analytics
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe
View Details