Status Instruments, Inc. Temperature Transmitters TTC200

Description
RTD / slide wire / Ohms or thermocouple / mV inputs Configuration using USB port powered configurator Custom sensors accommodated 22 segment user linearization for input Sensor offset and output alignment Programmable sensor burnout High long term stability Intrinsically safe versions available The TTR200 & TTC200 are cost effective “smart” in head temperature transmitters that accept RTD/Slide Wire or Thermocouple/mV inputs and converts them to a standard loop powered industrial 4 to 20mA transmission signal over a user programmed range. Two versions are available; standard and ATEX/IECEX approved for hazardous areas. A more flexible approach has been taken with this design, the linearization correction data is loaded into the transmitter during user configuration as opposed to being stored on the transmitter. This allows the linearization data to be updated any time in the future simply by reconfiguring the device with the latest configuration software. This flexibility also allows for custom sensors to be accommodated. It is also possible to generate your own linearization curve (22 point interpolation) for resistance, slide wire, thermocouple or mV inputs. PC configuration allows the user to select Input Type, Range, Filter, Units, Linearization, and Burnout Direction without requiring calibration equipment. Configuration is performed quickly by simply connecting our new USB port driven configurator to the TTR200 or TTC200 and using our free software. Additionally the user may read live process data when connected to the PC, this allows for sensor offset, and output alignment calibration, where the user can enter values to match the actual process and therefore reducing system errors. If required, the desired range can be specified at the time of order, removing the need for user configuration.If the range is not specified then the TTR200 will be shipped set to Pt100 0 to 100°C and the TTC200 will be shipped set to Type K thermocouple 0 to 1000°C.
Datasheet
Description
RTD / slide wire / Ohms or thermocouple / mV inputs Configuration using USB port powered configurator Custom sensors accommodated 22 segment user linearization for input Sensor offset and output alignment Programmable sensor burnout High long term stability Intrinsically safe versions available The TTR200 & TTC200 are cost effective “smart” in head temperature transmitters that accept RTD/Slide Wire or Thermocouple/mV inputs and converts them to a standard loop powered industrial 4 to 20mA transmission signal over a user programmed range. Two versions are available; standard and ATEX/IECEX approved for hazardous areas. A more flexible approach has been taken with this design, the linearization correction data is loaded into the transmitter during user configuration as opposed to being stored on the transmitter. This allows the linearization data to be updated any time in the future simply by reconfiguring the device with the latest configuration software. This flexibility also allows for custom sensors to be accommodated. It is also possible to generate your own linearization curve (22 point interpolation) for resistance, slide wire, thermocouple or mV inputs. PC configuration allows the user to select Input Type, Range, Filter, Units, Linearization, and Burnout Direction without requiring calibration equipment. Configuration is performed quickly by simply connecting our new USB port driven configurator to the TTR200 or TTC200 and using our free software. Additionally the user may read live process data when connected to the PC, this allows for sensor offset, and output alignment calibration, where the user can enter values to match the actual process and therefore reducing system errors. If required, the desired range can be specified at the time of order, removing the need for user configuration.If the range is not specified then the TTR200 will be shipped set to Pt100 0 to 100°C and the TTC200 will be shipped set to Type K thermocouple 0 to 1000°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitters - TTC200 - Status Instruments, Inc.
Somerset, NJ, United States
Temperature Transmitters
TTC200
Temperature Transmitters TTC200
RTD / slide wire / Ohms or thermocouple / mV inputs Configuration using USB port powered configurator Custom sensors accommodated 22 segment user linearization for input Sensor offset and output alignment Programmable sensor burnout High long term stability Intrinsically safe versions available The TTR200 & TTC200 are cost effective “smart” in head temperature transmitters that accept RTD/Slide Wire or Thermocouple/mV inputs and converts them to a standard loop powered industrial 4 to 20mA transmission signal over a user programmed range. Two versions are available; standard and ATEX/IECEX approved for hazardous areas. A more flexible approach has been taken with this design, the linearization correction data is loaded into the transmitter during user configuration as opposed to being stored on the transmitter. This allows the linearization data to be updated any time in the future simply by reconfiguring the device with the latest configuration software. This flexibility also allows for custom sensors to be accommodated. It is also possible to generate your own linearization curve (22 point interpolation) for resistance, slide wire, thermocouple or mV inputs. PC configuration allows the user to select Input Type, Range, Filter, Units, Linearization, and Burnout Direction without requiring calibration equipment. Configuration is performed quickly by simply connecting our new USB port driven configurator to the TTR200 or TTC200 and using our free software. Additionally the user may read live process data when connected to the PC, this allows for sensor offset, and output alignment calibration, where the user can enter values to match the actual process and therefore reducing system errors. If required, the desired range can be specified at the time of order, removing the need for user configuration.If the range is not specified then the TTR200 will be shipped set to Pt100 0 to 100°C and the TTC200 will be shipped set to Type K thermocouple 0 to 1000°C.
  • RTD / slide wire / Ohms or thermocouple / mV inputs
  • Configuration using USB port powered configurator
  • Custom sensors accommodated
  • 22 segment user linearization for input
  • Sensor offset and output alignment
  • Programmable sensor burnout
  • High long term stability
  • Intrinsically safe versions available

The TTR200 & TTC200 are cost effective “smart” in head temperature transmitters that accept RTD/Slide Wire or Thermocouple/mV inputs and converts them to a standard loop powered industrial 4 to 20mA transmission signal over a user programmed range. Two versions are available; standard and ATEX/IECEX approved for hazardous areas.

A more flexible approach has been taken with this design, the linearization correction data is loaded into the transmitter during user configuration as opposed to being stored on the transmitter. This allows the linearization data to be updated any time in the future simply by reconfiguring the device with the latest configuration software. This flexibility also allows for custom sensors to be accommodated. It is also possible to generate your own linearization curve (22 point interpolation) for resistance, slide wire, thermocouple or mV inputs.

PC configuration allows the user to select Input Type, Range, Filter, Units, Linearization, and Burnout Direction without requiring calibration equipment. Configuration is performed quickly by simply connecting our new USB port driven configurator to the TTR200 or TTC200 and using our free software. Additionally the user may read live process data when connected to the PC, this allows for sensor offset, and output alignment calibration, where the user can enter values to match the actual process and therefore reducing system errors.

If required, the desired range can be specified at the time of order, removing the need for user configuration.If the range is not specified then the TTR200 will be shipped set to Pt100 0 to 100°C and the TTC200 will be shipped set to Type K thermocouple 0 to 1000°C.

Supplier's Site Datasheet
Temperature Transmitter - TTC200 - Status Instruments, Inc.
Somerset, NJ, United States
Temperature Transmitter
TTC200
Temperature Transmitter TTC200
INTRODUCTION The TTR200 & TTC200 are cost effective “smart” in head temperature transmitters that accept RTD/Slide Wire or Thermocouple/mV inputs and converts them to a standard loop powered industrial 4 to 20mA transmission signal over a userprogrammed range. Two versions are available; standard and ATEX/IECEX approved for hazardous areas. A more flexible approach has been taken with this design, the linearization correction data is loaded into the transmitter during user configuration as opposed to being stored on the transmitter. This allows the linearization data to be updated any time in the future simply by reconfiguring the device with the latest configuration software. This flexibility also allows for custom sensors to be accommodated. It is also possible to generate your own linearization curve (22 point interpolation) for resistance, slide wire, thermocouple or mV inputs. TTR200 and TTC200 • RTD / SLIDE WIRE / OHMS or THERMOCOUPLE / mV INPUTS • CONFIGURATION USING USB PORT POWERED CONFIGURATOR • CUSTOM SENSORS ACCOMMODATED • 22 SEGMENT USER LINEARIZATION FOR INPUT • SENSOR OFFSET AND OUTPUT ALIGNMENT • PROGRAMMABLE SENSOR BURNOUT • HIGH LONG TERM STABILITY • INTRINSICALLY SAFE VERSIONS AVAILABLE

INTRODUCTION
The TTR200 & TTC200 are cost effective “smart” in head temperature transmitters that accept RTD/Slide Wire or Thermocouple/mV inputs and converts them to a standard loop powered industrial 4 to 20mA transmission signal over a userprogrammed range. Two versions are available; standard and ATEX/IECEX approved for hazardous areas.

A more flexible approach has been taken with this design, the linearization correction data is loaded into the transmitter during user configuration as opposed to being stored on the transmitter. This allows the linearization data to be updated any time in the future simply by reconfiguring the device with the latest configuration software. This flexibility also allows for custom sensors to be accommodated. It is also possible to generate your own linearization curve (22 point interpolation) for resistance, slide wire, thermocouple or mV inputs.

TTR200 and TTC200
• RTD / SLIDE WIRE / OHMS or THERMOCOUPLE / mV INPUTS
• CONFIGURATION USING USB PORT POWERED CONFIGURATOR
• CUSTOM SENSORS ACCOMMODATED
• 22 SEGMENT USER LINEARIZATION FOR INPUT
• SENSOR OFFSET AND OUTPUT ALIGNMENT
• PROGRAMMABLE SENSOR BURNOUT
• HIGH LONG TERM STABILITY
• INTRINSICALLY SAFE VERSIONS AVAILABLE

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc. Status Instruments, Inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters
Product Number TTC200 TTC200
Product Name Temperature Transmitters Temperature Transmitter
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA)
Features Intrinsically Safe Intrinsically Safe (optional feature)
Sensor Connection Screw Clamps or Lugs Screw Clamps or Lugs
Supply Voltage 10 to 30VDC 10 to 30 VDC
Unlock Full Specs
to access all available technical data