Status Instruments, Inc. USB Configurable In Head Temperature Transmitter SEM206

Description
PUSH BUTTON IN HEAD TEMPERATURE TRANSMITTERS SIMPLE PUSH BUTTON CONFIGURATION HIGH STABILITY INPUT/OUTPUT ISOLATION 4 TO 20 mA TWO WIRE OUTPUT PROGRAMMABLE BURNOUT USER PUSH BUTTON TRIM 10 YEAR WARRANTY
Datasheet
Description
PUSH BUTTON IN HEAD TEMPERATURE TRANSMITTERS SIMPLE PUSH BUTTON CONFIGURATION HIGH STABILITY INPUT/OUTPUT ISOLATION 4 TO 20 mA TWO WIRE OUTPUT PROGRAMMABLE BURNOUT USER PUSH BUTTON TRIM 10 YEAR WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Configurable In Head Temperature Transmitter - SEM206 - Status Instruments, Inc.
Somerset, NJ, United States
USB Configurable In Head Temperature Transmitter
SEM206
USB Configurable In Head Temperature Transmitter SEM206
PUSH BUTTON IN HEAD TEMPERATURE TRANSMITTERS SIMPLE PUSH BUTTON CONFIGURATION HIGH STABILITY INPUT/OUTPUT ISOLATION 4 TO 20 mA TWO WIRE OUTPUT PROGRAMMABLE BURNOUT USER PUSH BUTTON TRIM 10 YEAR WARRANTY

PUSH BUTTON IN HEAD TEMPERATURE TRANSMITTERS

  • SIMPLE PUSH BUTTON CONFIGURATION
  • HIGH STABILITY
  • INPUT/OUTPUT ISOLATION
  • 4 TO 20 mA TWO WIRE OUTPUT
  • PROGRAMMABLE BURNOUT
  • USER PUSH BUTTON TRIM
  • 10 YEAR WARRANTY
Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category RTD Temperature Transmitters
Product Number SEM206
Product Name USB Configurable In Head Temperature Transmitter
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Lead Wires
Supply Voltage 10 to 30V DC
Unlock Full Specs
to access all available technical data