Status Instruments, Inc. Universal Indicating Temperature Transmitter SEM710

Description
INTRODUCTION The SEM710 is the first of a new generation of head mounted temperature transmitters with a display from Status Instruments. It has been designed to accept most common temperature sensor inputs and provide the user with a standard two wire 4 to 20 mA output signal. Isolation is provided between input and output and all temperature ranges are linear to temperature. The addition of a display provides the user with instant information of the loop condition at the point of measurement. • SIMPLE CONFIGURATION VIA USB PORT • INPUT/OUTPUT ISOLATION • DISPLAY TEMPERATURE in °C / °F or OUTPUT DRIVE in mA • UNIVERSAL RTD – PT100 and THERMOCOUPLE INPUT • 4 to 20mA TWO WIRE OUTPUT • PUSH BUTTON USER TRIM • 10 YEAR WARRANTY
Datasheet
Description
INTRODUCTION The SEM710 is the first of a new generation of head mounted temperature transmitters with a display from Status Instruments. It has been designed to accept most common temperature sensor inputs and provide the user with a standard two wire 4 to 20 mA output signal. Isolation is provided between input and output and all temperature ranges are linear to temperature. The addition of a display provides the user with instant information of the loop condition at the point of measurement. • SIMPLE CONFIGURATION VIA USB PORT • INPUT/OUTPUT ISOLATION • DISPLAY TEMPERATURE in °C / °F or OUTPUT DRIVE in mA • UNIVERSAL RTD – PT100 and THERMOCOUPLE INPUT • 4 to 20mA TWO WIRE OUTPUT • PUSH BUTTON USER TRIM • 10 YEAR WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Indicating Temperature Transmitter - SEM710 - Status Instruments, Inc.
Somerset, NJ, United States
Universal Indicating Temperature Transmitter
SEM710
Universal Indicating Temperature Transmitter SEM710
INTRODUCTION The SEM710 is the first of a new generation of head mounted temperature transmitters with a display from Status Instruments. It has been designed to accept most common temperature sensor inputs and provide the user with a standard two wire 4 to 20 mA output signal. Isolation is provided between input and output and all temperature ranges are linear to temperature. The addition of a display provides the user with instant information of the loop condition at the point of measurement. • SIMPLE CONFIGURATION VIA USB PORT • INPUT/OUTPUT ISOLATION • DISPLAY TEMPERATURE in °C / °F or OUTPUT DRIVE in mA • UNIVERSAL RTD – PT100 and THERMOCOUPLE INPUT • 4 to 20mA TWO WIRE OUTPUT • PUSH BUTTON USER TRIM • 10 YEAR WARRANTY

INTRODUCTION
The SEM710 is the first of a new generation of head mounted temperature transmitters with a display from Status Instruments. It has been designed to accept most common temperature sensor inputs and provide the user with a standard two wire 4 to 20 mA output signal. Isolation is provided between input and output and all temperature ranges are linear to temperature. The addition of a display provides the user with instant information of the loop condition at the point of measurement.

• SIMPLE CONFIGURATION VIA USB PORT
• INPUT/OUTPUT ISOLATION
• DISPLAY TEMPERATURE in °C / °F or OUTPUT DRIVE in mA
• UNIVERSAL RTD – PT100 and THERMOCOUPLE INPUT
• 4 to 20mA TWO WIRE OUTPUT
• PUSH BUTTON USER TRIM
• 10 YEAR WARRANTY

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category RTD Temperature Transmitters
Product Number SEM710
Product Name Universal Indicating Temperature Transmitter
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Supply Voltage 11 to 30 VDC
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Pt100-to-DC Current/Voltage Converter - DSCP61 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc)
Sensor Connection Screw Clamps or Lugs
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
2-Wire Miniature Temperature Transmitters - ETM1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Temperature Transmitters - 1756334 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details