Status Instruments, Inc. Push Button In Head Temperature Transmitter SEM203

Description
PUSH BUTTON IN HEAD TEMPERATURE TRANSMITTERS SIMPLE PUSH BUTTON CONFIGURATION HIGH STABILITY INPUT/OUTPUT ISOLATION 4 TO 20 mA TWO WIRE OUTPUT PROGRAMMABLE BURNOUT USER PUSH BUTTON TRIM 10 YEAR WARRANTY
Datasheet
Description
PUSH BUTTON IN HEAD TEMPERATURE TRANSMITTERS SIMPLE PUSH BUTTON CONFIGURATION HIGH STABILITY INPUT/OUTPUT ISOLATION 4 TO 20 mA TWO WIRE OUTPUT PROGRAMMABLE BURNOUT USER PUSH BUTTON TRIM 10 YEAR WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button In Head Temperature Transmitter - SEM203 - Status Instruments, Inc.
Somerset, NJ, United States
Push Button In Head Temperature Transmitter
SEM203
Push Button In Head Temperature Transmitter SEM203
PUSH BUTTON IN HEAD TEMPERATURE TRANSMITTERS SIMPLE PUSH BUTTON CONFIGURATION HIGH STABILITY INPUT/OUTPUT ISOLATION 4 TO 20 mA TWO WIRE OUTPUT PROGRAMMABLE BURNOUT USER PUSH BUTTON TRIM 10 YEAR WARRANTY

PUSH BUTTON IN HEAD TEMPERATURE TRANSMITTERS

  • SIMPLE PUSH BUTTON CONFIGURATION
  • HIGH STABILITY
  • INPUT/OUTPUT ISOLATION
  • 4 TO 20 mA TWO WIRE OUTPUT
  • PROGRAMMABLE BURNOUT
  • USER PUSH BUTTON TRIM
  • 10 YEAR WARRANTY
Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category RTD Temperature Transmitters
Product Number SEM203
Product Name Push Button In Head Temperature Transmitter
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Lead Wires
Supply Voltage 10 to 30V DC
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 1756340 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details
2-Wire Miniature Temperature Transmitters - ETM3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details