Status Instruments, Inc. Thermocouple DIN Rail Transmitter SEM1605TC

Description
INTRODUCTION It has been designed to accept most common thermocouple sensor inputs and provide the user with a standard two-wire 4 to 20mA output signal. Galvanic isolation is provided between input and output and all temperature ranges are linear to temperature. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1605TC and your PC. Our FREE configuration software, will guide you through any changes you wish to make. To further help save time, the SEM1605TC does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC. • COST EFFECTIVE THERMOCOUPLE TRANSMITTER • THERMOCOUPLE TYPES K, J, E, N, T, R, S, L, U, B, C, D, G • ISOLATED 4 to 20mA LOOP POWERED OUTPUT • CALIBRATE AGAINST LIVE INPUT VALUE • SIMPLE CONFIGURATION VIA USB PORT
Datasheet
Description
INTRODUCTION It has been designed to accept most common thermocouple sensor inputs and provide the user with a standard two-wire 4 to 20mA output signal. Galvanic isolation is provided between input and output and all temperature ranges are linear to temperature. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1605TC and your PC. Our FREE configuration software, will guide you through any changes you wish to make. To further help save time, the SEM1605TC does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC. • COST EFFECTIVE THERMOCOUPLE TRANSMITTER • THERMOCOUPLE TYPES K, J, E, N, T, R, S, L, U, B, C, D, G • ISOLATED 4 to 20mA LOOP POWERED OUTPUT • CALIBRATE AGAINST LIVE INPUT VALUE • SIMPLE CONFIGURATION VIA USB PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple DIN Rail Transmitter - SEM1605TC - Status Instruments, Inc.
Somerset, NJ, United States
Thermocouple DIN Rail Transmitter
SEM1605TC
Thermocouple DIN Rail Transmitter SEM1605TC
INTRODUCTION It has been designed to accept most common thermocouple sensor inputs and provide the user with a standard two-wire 4 to 20mA output signal. Galvanic isolation is provided between input and output and all temperature ranges are linear to temperature. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1605TC and your PC. Our FREE configuration software, will guide you through any changes you wish to make. To further help save time, the SEM1605TC does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC. • COST EFFECTIVE THERMOCOUPLE TRANSMITTER • THERMOCOUPLE TYPES K, J, E, N, T, R, S, L, U, B, C, D, G • ISOLATED 4 to 20mA LOOP POWERED OUTPUT • CALIBRATE AGAINST LIVE INPUT VALUE • SIMPLE CONFIGURATION VIA USB PORT

INTRODUCTION

It has been designed to accept most common thermocouple sensor inputs and provide the user with a standard two-wire 4 to 20mA output signal. Galvanic isolation is provided between input and output and all temperature ranges are linear to temperature.

Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1605TC and your PC. Our FREE configuration software, will guide you through any changes you wish to make. To further help save time, the SEM1605TC does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC.

• COST EFFECTIVE THERMOCOUPLE TRANSMITTER
• THERMOCOUPLE TYPES K, J, E, N, T, R, S, L, U, B, C, D, G
• ISOLATED 4 to 20mA LOOP POWERED OUTPUT
• CALIBRATE AGAINST LIVE INPUT VALUE
• SIMPLE CONFIGURATION VIA USB PORT

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number SEM1605TC
Product Name Thermocouple DIN Rail Transmitter
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensed Temperature 0.0 to 160 F (-17.78 to 71.11 C)
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Thermocouple K
View Details
Non-Linearized Thermocouple Input Transmitter - DSCT37B-07 - Dataforth Corporation
Specs
Sensed Temperature 32 to 3272 F (0.0 to 1800 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
WirelessHART Temperature Transmitter - TTF300-W - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Connection Terminal Block
Thermocouple E; J; K; N; T; B; S; R
View Details