Teguar Corporation 24" Medical Monitor TMD-10-24

Description
The TMD-10-24 is a medical grade touch screen monitor that can be connected to any computer, including a medical box PC or an all-in-one computer to act as an extended display or second monitor. This medical display has built in speakers and reading lights, and it can be mounted to a medical cart or desktop stand. This 24” monitor has a full HD 1920 x 1080 display and is compatible with DICOM. It meets the latest medical standards and has anti-bacterial, anti-MRSA plastic housing. The TMD-10-24 Medical Display has abundant I/Os, including USB, DVI-D, HDMI, DisplayPort and Line-in, for easy integration with other medical equipment. 23.8” Widescreen LED Monitor HDMI, DisplayPort, DVI-D, Audio-in Two Reading Lights IP65 Waterproof Front Side Anti-bacterial, Anti-MRSA Housing
Description
The TMD-10-24 is a medical grade touch screen monitor that can be connected to any computer, including a medical box PC or an all-in-one computer to act as an extended display or second monitor. This medical display has built in speakers and reading lights, and it can be mounted to a medical cart or desktop stand. This 24” monitor has a full HD 1920 x 1080 display and is compatible with DICOM. It meets the latest medical standards and has anti-bacterial, anti-MRSA plastic housing. The TMD-10-24 Medical Display has abundant I/Os, including USB, DVI-D, HDMI, DisplayPort and Line-in, for easy integration with other medical equipment. 23.8” Widescreen LED Monitor HDMI, DisplayPort, DVI-D, Audio-in Two Reading Lights IP65 Waterproof Front Side Anti-bacterial, Anti-MRSA Housing

Suppliers

Company
Product
Description
Supplier Links
24
Charlotte, NC, United States
24" Medical Monitor
TMD-10-24
24" Medical Monitor TMD-10-24
The TMD-10-24 is a medical grade touch screen monitor that can be connected to any computer, including a medical box PC or an all-in-one computer to act as an extended display or second monitor. This medical display has built in speakers and reading lights, and it can be mounted to a medical cart or desktop stand. This 24” monitor has a full HD 1920 x 1080 display and is compatible with DICOM. It meets the latest medical standards and has anti-bacterial, anti-MRSA plastic housing. The TMD-10-24 Medical Display has abundant I/Os, including USB, DVI-D, HDMI, DisplayPort and Line-in, for easy integration with other medical equipment. 23.8” Widescreen LED Monitor HDMI, DisplayPort, DVI-D, Audio-in Two Reading Lights IP65 Waterproof Front Side Anti-bacterial, Anti-MRSA Housing

The TMD-10-24 is a medical grade touch screen monitor that can be connected to any computer, including a medical box PC or an all-in-one computer to act as an extended display or second monitor. This medical display has built in speakers and reading lights, and it can be mounted to a medical cart or desktop stand. This 24” monitor has a full HD 1920 x 1080 display and is compatible with DICOM. It meets the latest medical standards and has anti-bacterial, anti-MRSA plastic housing. The TMD-10-24 Medical Display has abundant I/Os, including USB, DVI-D, HDMI, DisplayPort and Line-in, for easy integration with other medical equipment.

  • 23.8” Widescreen LED Monitor
  • HDMI, DisplayPort, DVI-D, Audio-in
  • Two Reading Lights
  • IP65 Waterproof Front Side
  • Anti-bacterial, Anti-MRSA Housing
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Medical Equipment and Supplies
Product Number TMD-10-24
Product Name 24" Medical Monitor
Unlock Full Specs
to access all available technical data

Similar Products