Teguar Corporation 22" Healthcare Computer TM-5010-22F

Description
The TM-5010-22F healthcare computer is partner to the TM-5010-22. The major difference is the TM-5010-22F has a fan which allows for the extra bit of power (35W max) for higher CPU performance and a wider operating temperature range. Medical grade computer requirements are met or superceeded with the EMC 4.0 /and Safety 3.1 certification readiness. The highest performing CPU along with graphics capabilities, multiple USB slots, COM ports and expansion functions make this healthcare computer ideally situated for medical OEM use or in conjunction with DICOM program uses. The TM-5010-22F healthcare computer supports Intel vPro with options for TPM v2.0 for hardware security. The ten front function buttons are full flat flush and easily cleaned in the anti-bacterial housing. 22” P-Cap HD Multi-Touch Screen Intel® 6th Gen Core i3/i5/i7 CPU Anti-bacteria (MRSA) Plastic Housing Optional Built-In Battery Pack 60601-1 4th Ed Certified Supports Intel® vPro Hardware Security PCI-E Expansion and 4KV Isolation Port Options
Description
The TM-5010-22F healthcare computer is partner to the TM-5010-22. The major difference is the TM-5010-22F has a fan which allows for the extra bit of power (35W max) for higher CPU performance and a wider operating temperature range. Medical grade computer requirements are met or superceeded with the EMC 4.0 /and Safety 3.1 certification readiness. The highest performing CPU along with graphics capabilities, multiple USB slots, COM ports and expansion functions make this healthcare computer ideally situated for medical OEM use or in conjunction with DICOM program uses. The TM-5010-22F healthcare computer supports Intel vPro with options for TPM v2.0 for hardware security. The ten front function buttons are full flat flush and easily cleaned in the anti-bacterial housing. 22” P-Cap HD Multi-Touch Screen Intel® 6th Gen Core i3/i5/i7 CPU Anti-bacteria (MRSA) Plastic Housing Optional Built-In Battery Pack 60601-1 4th Ed Certified Supports Intel® vPro Hardware Security PCI-E Expansion and 4KV Isolation Port Options

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Healthcare Computer
TM-5010-22F
22" Healthcare Computer TM-5010-22F
The TM-5010-22F healthcare computer is partner to the TM-5010-22. The major difference is the TM-5010-22F has a fan which allows for the extra bit of power (35W max) for higher CPU performance and a wider operating temperature range. Medical grade computer requirements are met or superceeded with the EMC 4.0 /and Safety 3.1 certification readiness. The highest performing CPU along with graphics capabilities, multiple USB slots, COM ports and expansion functions make this healthcare computer ideally situated for medical OEM use or in conjunction with DICOM program uses. The TM-5010-22F healthcare computer supports Intel vPro with options for TPM v2.0 for hardware security. The ten front function buttons are full flat flush and easily cleaned in the anti-bacterial housing. 22” P-Cap HD Multi-Touch Screen Intel® 6th Gen Core i3/i5/i7 CPU Anti-bacteria (MRSA) Plastic Housing Optional Built-In Battery Pack 60601-1 4th Ed Certified Supports Intel® vPro Hardware Security PCI-E Expansion and 4KV Isolation Port Options

The TM-5010-22F healthcare computer is partner to the TM-5010-22. The major difference is the TM-5010-22F has a fan which allows for the extra bit of power (35W max) for higher CPU performance and a wider operating temperature range. Medical grade computer requirements are met or superceeded with the EMC 4.0 /and Safety 3.1 certification readiness. The highest performing CPU along with graphics capabilities, multiple USB slots, COM ports and expansion functions make this healthcare computer ideally situated for medical OEM use or in conjunction with DICOM program uses. The TM-5010-22F healthcare computer supports Intel vPro with options for TPM v2.0 for hardware security. The ten front function buttons are full flat flush and easily cleaned in the anti-bacterial housing.

  • 22” P-Cap HD Multi-Touch Screen
  • Intel® 6th Gen Core i3/i5/i7 CPU
  • Anti-bacteria (MRSA) Plastic Housing
  • Optional Built-In Battery Pack
  • 60601-1 4th Ed Certified
  • Supports Intel® vPro Hardware Security
  • PCI-E Expansion and 4KV Isolation Port Options
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Medical Equipment and Supplies
Product Number TM-5010-22F
Product Name 22" Healthcare Computer
Unlock Full Specs
to access all available technical data

Similar Products