Teguar Corporation 22" Healthcare Computer TM-5010-22

Description
The TM-5010-22 fanless healthcare computer is the best in class of 22” medical computers. All recent medical grade computer requirements are met or superseded to meet new medical technology requirements with EMC 4.0 /and Safety 3.1 certification readiness. The high-performance CPU along with graphics capabilities, COM ports, multiple USB slots, and expansion functions make this healthcare computer ideally situated for the operating room or in critical care situations. The TM-5010-22 healthcare computer supports Intel vPro with options for TPM v2.0 for hardware security. An optional back-up battery pack and 4KV isolation give further versatility for applications in no-fail situations. The ten front function buttons are full flat flush and easily cleaned in the anti-bacterial housing. 21.5 " P-Cap Full HD Touch Screen 6th Gen Intel® Core i3/i5/i7 CPU Optional Built-In Battery Pack UL/EN60601-1 4th Edition Certified Supports Intel® vPro Hardware Security Easy Flat Front Control Buttons PCI-E Expansion and 4KV Isolation Port Options
Description
The TM-5010-22 fanless healthcare computer is the best in class of 22” medical computers. All recent medical grade computer requirements are met or superseded to meet new medical technology requirements with EMC 4.0 /and Safety 3.1 certification readiness. The high-performance CPU along with graphics capabilities, COM ports, multiple USB slots, and expansion functions make this healthcare computer ideally situated for the operating room or in critical care situations. The TM-5010-22 healthcare computer supports Intel vPro with options for TPM v2.0 for hardware security. An optional back-up battery pack and 4KV isolation give further versatility for applications in no-fail situations. The ten front function buttons are full flat flush and easily cleaned in the anti-bacterial housing. 21.5 " P-Cap Full HD Touch Screen 6th Gen Intel® Core i3/i5/i7 CPU Optional Built-In Battery Pack UL/EN60601-1 4th Edition Certified Supports Intel® vPro Hardware Security Easy Flat Front Control Buttons PCI-E Expansion and 4KV Isolation Port Options

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Healthcare Computer
TM-5010-22
22" Healthcare Computer TM-5010-22
The TM-5010-22 fanless healthcare computer is the best in class of 22” medical computers. All recent medical grade computer requirements are met or superseded to meet new medical technology requirements with EMC 4.0 /and Safety 3.1 certification readiness. The high-performance CPU along with graphics capabilities, COM ports, multiple USB slots, and expansion functions make this healthcare computer ideally situated for the operating room or in critical care situations. The TM-5010-22 healthcare computer supports Intel vPro with options for TPM v2.0 for hardware security. An optional back-up battery pack and 4KV isolation give further versatility for applications in no-fail situations. The ten front function buttons are full flat flush and easily cleaned in the anti-bacterial housing. 21.5 " P-Cap Full HD Touch Screen 6th Gen Intel® Core i3/i5/i7 CPU Optional Built-In Battery Pack UL/EN60601-1 4th Edition Certified Supports Intel® vPro Hardware Security Easy Flat Front Control Buttons PCI-E Expansion and 4KV Isolation Port Options

The TM-5010-22 fanless healthcare computer is the best in class of 22” medical computers. All recent medical grade computer requirements are met or superseded to meet new medical technology requirements with EMC 4.0 /and Safety 3.1 certification readiness. The high-performance CPU along with graphics capabilities, COM ports, multiple USB slots, and expansion functions make this healthcare computer ideally situated for the operating room or in critical care situations. The TM-5010-22 healthcare computer supports Intel vPro with options for TPM v2.0 for hardware security. An optional back-up battery pack and 4KV isolation give further versatility for applications in no-fail situations. The ten front function buttons are full flat flush and easily cleaned in the anti-bacterial housing.

  • 21.5 " P-Cap Full HD Touch Screen
  • 6th Gen Intel® Core i3/i5/i7 CPU
  • Optional Built-In Battery Pack
  • UL/EN60601-1 4th Edition Certified
  • Supports Intel® vPro Hardware Security
  • Easy Flat Front Control Buttons
  • PCI-E Expansion and 4KV Isolation Port Options
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Medical Equipment and Supplies
Product Number TM-5010-22
Product Name 22" Healthcare Computer
Unlock Full Specs
to access all available technical data

Similar Products