Teguar Corporation 22" Mobile Medical Computer TM-5510-22

Description
The TM-5510-22 features three hot-swappable batteries which enable users with endless operation. Reduce total cost of ownership and eliminate power cords by having non-powered Work Stations on Wheels (WOW). The power output also allows you to power peripherals such as printers, barcode scanners and external readers directly from the computer. The high-resolution HD touchscreen and latest Intel Kabylake CPU make the TM-5510-22 a premier choice in medical computers. This PC is ideal for applications including nursing stations, operating room imaging system, radiology information systems and other EMR systems, including EPIC software. Its fanless system prevents the spread of germs and allows for silent operation. This medical PC is UL/EN 60601-1 4th Edition Certified and has easy-clean, anti-bacterial housing to prevent bacteria growth and an IP65 rated front bezel that can resist harsh cleaning chemicals. 21.5" Full Flush HD PCAP Touchscreen 7th Gen Intel Core i3/i5/i7 or Celeron Processor Easy Access Hot-Swappable Batteries for 24/7 operation Two DDR4 RAM Slots up to 32 GB RAM Anti-bacterial Housing with Front Control Buttons Optional Gen 2 USB 3.1/ Isolated I/Os UL/EN 60601-1 4th Edition Medically Certified SCR / NFC Readers & Wi-Fi/BT available
Description
The TM-5510-22 features three hot-swappable batteries which enable users with endless operation. Reduce total cost of ownership and eliminate power cords by having non-powered Work Stations on Wheels (WOW). The power output also allows you to power peripherals such as printers, barcode scanners and external readers directly from the computer. The high-resolution HD touchscreen and latest Intel Kabylake CPU make the TM-5510-22 a premier choice in medical computers. This PC is ideal for applications including nursing stations, operating room imaging system, radiology information systems and other EMR systems, including EPIC software. Its fanless system prevents the spread of germs and allows for silent operation. This medical PC is UL/EN 60601-1 4th Edition Certified and has easy-clean, anti-bacterial housing to prevent bacteria growth and an IP65 rated front bezel that can resist harsh cleaning chemicals. 21.5" Full Flush HD PCAP Touchscreen 7th Gen Intel Core i3/i5/i7 or Celeron Processor Easy Access Hot-Swappable Batteries for 24/7 operation Two DDR4 RAM Slots up to 32 GB RAM Anti-bacterial Housing with Front Control Buttons Optional Gen 2 USB 3.1/ Isolated I/Os UL/EN 60601-1 4th Edition Medically Certified SCR / NFC Readers & Wi-Fi/BT available

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Mobile Medical Computer
TM-5510-22
22" Mobile Medical Computer TM-5510-22
The TM-5510-22 features three hot-swappable batteries which enable users with endless operation. Reduce total cost of ownership and eliminate power cords by having non-powered Work Stations on Wheels (WOW). The power output also allows you to power peripherals such as printers, barcode scanners and external readers directly from the computer. The high-resolution HD touchscreen and latest Intel Kabylake CPU make the TM-5510-22 a premier choice in medical computers. This PC is ideal for applications including nursing stations, operating room imaging system, radiology information systems and other EMR systems, including EPIC software. Its fanless system prevents the spread of germs and allows for silent operation. This medical PC is UL/EN 60601-1 4th Edition Certified and has easy-clean, anti-bacterial housing to prevent bacteria growth and an IP65 rated front bezel that can resist harsh cleaning chemicals. 21.5" Full Flush HD PCAP Touchscreen 7th Gen Intel Core i3/i5/i7 or Celeron Processor Easy Access Hot-Swappable Batteries for 24/7 operation Two DDR4 RAM Slots up to 32 GB RAM Anti-bacterial Housing with Front Control Buttons Optional Gen 2 USB 3.1/ Isolated I/Os UL/EN 60601-1 4th Edition Medically Certified SCR / NFC Readers & Wi-Fi/BT available

The TM-5510-22 features three hot-swappable batteries which enable users with endless operation. Reduce total cost of ownership and eliminate power cords by having non-powered Work Stations on Wheels (WOW). The power output also allows you to power peripherals such as printers, barcode scanners and external readers directly from the computer. The high-resolution HD touchscreen and latest Intel Kabylake CPU make the TM-5510-22 a premier choice in medical computers. This PC is ideal for applications including nursing stations, operating room imaging system, radiology information systems and other EMR systems, including EPIC software. Its fanless system prevents the spread of germs and allows for silent operation. This medical PC is UL/EN 60601-1 4th Edition Certified and has easy-clean, anti-bacterial housing to prevent bacteria growth and an IP65 rated front bezel that can resist harsh cleaning chemicals.

  • 21.5" Full Flush HD PCAP Touchscreen
  • 7th Gen Intel Core i3/i5/i7 or Celeron Processor
  • Easy Access Hot-Swappable Batteries for 24/7 operation
  • Two DDR4 RAM Slots up to 32 GB RAM
  • Anti-bacterial Housing with Front Control Buttons
  • Optional Gen 2 USB 3.1/ Isolated I/Os
  • UL/EN 60601-1 4th Edition Medically Certified
  • SCR / NFC Readers & Wi-Fi/BT available
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Medical Equipment and Supplies
Product Number TM-5510-22
Product Name 22" Mobile Medical Computer
Unlock Full Specs
to access all available technical data

Similar Products