Teguar Corporation 22" Fanless Medical PC TM-3110-22

Description
The Teguar TM-3110-22 fanless medical computer has a large 21.5" full HD touchscreen. The unit comes equipped with a 5th generation Intel Broadwell Core i5 CPU and up to 16GB RAM. The TM-3110-22's large screen and silent operation are perfectly suited to placement in surgical suites, radiology labs, and other treatment environments. The housing of this computer is manufactured with anti-bacterial properties to help repel germs and maintain sterilized conditions for the protection of healthcare patients and staff. The TM-3110-22 features UL/EN 60601 certification and can be upgraded with a trusted platform module (TPM 1.2) for added peace-of-mind. This amazing medical computer can be trusted to operate reliably 24/7 for years. 21.5" wide HD Touchscreen Intel Broadwell Core i5/i7 CPU Optional Wi-Fi, Bluetooth, or External Antennae Optional Internal Battery Pack Anti-bacterial Unit Housing UL/EN 60601-1 3rd Edition Certified
Description
The Teguar TM-3110-22 fanless medical computer has a large 21.5" full HD touchscreen. The unit comes equipped with a 5th generation Intel Broadwell Core i5 CPU and up to 16GB RAM. The TM-3110-22's large screen and silent operation are perfectly suited to placement in surgical suites, radiology labs, and other treatment environments. The housing of this computer is manufactured with anti-bacterial properties to help repel germs and maintain sterilized conditions for the protection of healthcare patients and staff. The TM-3110-22 features UL/EN 60601 certification and can be upgraded with a trusted platform module (TPM 1.2) for added peace-of-mind. This amazing medical computer can be trusted to operate reliably 24/7 for years. 21.5" wide HD Touchscreen Intel Broadwell Core i5/i7 CPU Optional Wi-Fi, Bluetooth, or External Antennae Optional Internal Battery Pack Anti-bacterial Unit Housing UL/EN 60601-1 3rd Edition Certified

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Fanless Medical PC
TM-3110-22
22" Fanless Medical PC TM-3110-22
The Teguar TM-3110-22 fanless medical computer has a large 21.5" full HD touchscreen. The unit comes equipped with a 5th generation Intel Broadwell Core i5 CPU and up to 16GB RAM. The TM-3110-22's large screen and silent operation are perfectly suited to placement in surgical suites, radiology labs, and other treatment environments. The housing of this computer is manufactured with anti-bacterial properties to help repel germs and maintain sterilized conditions for the protection of healthcare patients and staff. The TM-3110-22 features UL/EN 60601 certification and can be upgraded with a trusted platform module (TPM 1.2) for added peace-of-mind. This amazing medical computer can be trusted to operate reliably 24/7 for years. 21.5" wide HD Touchscreen Intel Broadwell Core i5/i7 CPU Optional Wi-Fi, Bluetooth, or External Antennae Optional Internal Battery Pack Anti-bacterial Unit Housing UL/EN 60601-1 3rd Edition Certified

The Teguar TM-3110-22 fanless medical computer has a large 21.5" full HD touchscreen. The unit comes equipped with a 5th generation Intel Broadwell Core i5 CPU and up to 16GB RAM. The TM-3110-22's large screen and silent operation are perfectly suited to placement in surgical suites, radiology labs, and other treatment environments. The housing of this computer is manufactured with anti-bacterial properties to help repel germs and maintain sterilized conditions for the protection of healthcare patients and staff. The TM-3110-22 features UL/EN 60601 certification and can be upgraded with a trusted platform module (TPM 1.2) for added peace-of-mind. This amazing medical computer can be trusted to operate reliably 24/7 for years.

  • 21.5" wide HD Touchscreen
  • Intel Broadwell Core i5/i7 CPU
  • Optional Wi-Fi, Bluetooth, or External Antennae
  • Optional Internal Battery Pack
  • Anti-bacterial Unit Housing
  • UL/EN 60601-1 3rd Edition Certified
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Medical Equipment and Supplies
Product Number TM-3110-22
Product Name 22" Fanless Medical PC
Unlock Full Specs
to access all available technical data

Similar Products