Teguar Corporation 10" Medical All-in-One Computer TM-4433-10

Description
The TM-4433-10 is a cost effective medical panel computer with a 10.1" LCD display. This all-in-one medical computer has a super sleek, fanless design and is equipped with an Intel Celeron N3060 dual core or N3710 quad core processor. This medical PC has several mounting options including panel mount, wall mount, VESA mount and desktop stand. The TM-4433-10 has two PCI-E Mini Card slots and a WLAN card, giving it 4G connectivity. The TM-4433-10 has two types of power input including a DC power with terminal block connector, and an AC power adapter with screw type connector. This computer is 60601-1 4th edition certified and has an IP65 rated front bezel, so it can withstand dust and liquids, including frequent wipedowns with medical grade cleaners. 10.1" LCD Display With LED Backlight Intel Celeron Processor Supports Optional Panel Mount, Wall Mount, VESA Mount, or Desktop Stand IP65 Rated Front Bezel Slim, Fanless Design Easy Access Storage Bay 60601-1 4th Edition Certified with 8KV/15KV Isolation
Description
The TM-4433-10 is a cost effective medical panel computer with a 10.1" LCD display. This all-in-one medical computer has a super sleek, fanless design and is equipped with an Intel Celeron N3060 dual core or N3710 quad core processor. This medical PC has several mounting options including panel mount, wall mount, VESA mount and desktop stand. The TM-4433-10 has two PCI-E Mini Card slots and a WLAN card, giving it 4G connectivity. The TM-4433-10 has two types of power input including a DC power with terminal block connector, and an AC power adapter with screw type connector. This computer is 60601-1 4th edition certified and has an IP65 rated front bezel, so it can withstand dust and liquids, including frequent wipedowns with medical grade cleaners. 10.1" LCD Display With LED Backlight Intel Celeron Processor Supports Optional Panel Mount, Wall Mount, VESA Mount, or Desktop Stand IP65 Rated Front Bezel Slim, Fanless Design Easy Access Storage Bay 60601-1 4th Edition Certified with 8KV/15KV Isolation

Suppliers

Company
Product
Description
Supplier Links
10
Charlotte, NC, United States
10" Medical All-in-One Computer
TM-4433-10
10" Medical All-in-One Computer TM-4433-10
The TM-4433-10 is a cost effective medical panel computer with a 10.1" LCD display. This all-in-one medical computer has a super sleek, fanless design and is equipped with an Intel Celeron N3060 dual core or N3710 quad core processor. This medical PC has several mounting options including panel mount, wall mount, VESA mount and desktop stand. The TM-4433-10 has two PCI-E Mini Card slots and a WLAN card, giving it 4G connectivity. The TM-4433-10 has two types of power input including a DC power with terminal block connector, and an AC power adapter with screw type connector. This computer is 60601-1 4th edition certified and has an IP65 rated front bezel, so it can withstand dust and liquids, including frequent wipedowns with medical grade cleaners. 10.1" LCD Display With LED Backlight Intel Celeron Processor Supports Optional Panel Mount, Wall Mount, VESA Mount, or Desktop Stand IP65 Rated Front Bezel Slim, Fanless Design Easy Access Storage Bay 60601-1 4th Edition Certified with 8KV/15KV Isolation

The TM-4433-10 is a cost effective medical panel computer with a 10.1" LCD display. This all-in-one medical computer has a super sleek, fanless design and is equipped with an Intel Celeron N3060 dual core or N3710 quad core processor. This medical PC has several mounting options including panel mount, wall mount, VESA mount and desktop stand. The TM-4433-10 has two PCI-E Mini Card slots and a WLAN card, giving it 4G connectivity. The TM-4433-10 has two types of power input including a DC power with terminal block connector, and an AC power adapter with screw type connector. This computer is 60601-1 4th edition certified and has an IP65 rated front bezel, so it can withstand dust and liquids, including frequent wipedowns with medical grade cleaners.

  • 10.1" LCD Display With LED Backlight
  • Intel Celeron Processor
  • Supports Optional Panel Mount, Wall Mount, VESA Mount, or Desktop Stand
  • IP65 Rated Front Bezel
  • Slim, Fanless Design
  • Easy Access Storage Bay
  • 60601-1 4th Edition Certified with 8KV/15KV Isolation
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Medical Equipment and Supplies
Product Number TM-4433-10
Product Name 10" Medical All-in-One Computer
Unlock Full Specs
to access all available technical data

Similar Products