Hayward Flow Control Basket Strainers DB Series

Description
DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket or a 316 SSTL, Hastelloy® or Monel® as an option. See basket replacements. Features - 1/2 in. to 4 in. PVC, Corzan CPVC and Eastar Ergonomic Hand-Removable Cover No System Shutdown for Basket Cleaning In-Line or Loop Connections External Cover Threads Integral Flat Mounting Bases Features - 6 in. and 8 in. PVC and Corzan CPVC Ergonomic Hand-Removable Cover Uninterrupted Flow No System Shutdown for Basket Cleaning In-Line or Loop Piping Integral Flat Mounting Bases External Cover Threads Hand Removable Vents on Covers Hand Removable Drains on Bodies Liquid Displacing Covers
Datasheet
Description
DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket or a 316 SSTL, Hastelloy® or Monel® as an option. See basket replacements. Features - 1/2 in. to 4 in. PVC, Corzan CPVC and Eastar Ergonomic Hand-Removable Cover No System Shutdown for Basket Cleaning In-Line or Loop Connections External Cover Threads Integral Flat Mounting Bases Features - 6 in. and 8 in. PVC and Corzan CPVC Ergonomic Hand-Removable Cover Uninterrupted Flow No System Shutdown for Basket Cleaning In-Line or Loop Piping Integral Flat Mounting Bases External Cover Threads Hand Removable Vents on Covers Hand Removable Drains on Bodies Liquid Displacing Covers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basket Strainers - DB Series - Hayward Flow Control
Clemmons, NC, USA
Basket Strainers
DB Series
Basket Strainers DB Series
DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket or a 316 SSTL, Hastelloy® or Monel® as an option. See basket replacements. Features - 1/2 in. to 4 in. PVC, Corzan CPVC and Eastar Ergonomic Hand-Removable Cover No System Shutdown for Basket Cleaning In-Line or Loop Connections External Cover Threads Integral Flat Mounting Bases Features - 6 in. and 8 in. PVC and Corzan CPVC Ergonomic Hand-Removable Cover Uninterrupted Flow No System Shutdown for Basket Cleaning In-Line or Loop Piping Integral Flat Mounting Bases External Cover Threads Hand Removable Vents on Covers Hand Removable Drains on Bodies Liquid Displacing Covers

DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket or a 316 SSTL, Hastelloy® or Monel® as an option. See basket replacements.

Features - 1/2 in. to 4 in.

  • PVC, Corzan CPVC and Eastar
  • Ergonomic Hand-Removable Cover
  • No System Shutdown for Basket Cleaning
  • In-Line or Loop Connections
  • External Cover Threads
  • Integral Flat Mounting Bases

Features - 6 in. and 8 in.

  • PVC and Corzan CPVC
  • Ergonomic Hand-Removable Cover
  • Uninterrupted Flow
  • No System Shutdown for Basket Cleaning
  • In-Line or Loop Piping
  • Integral Flat Mounting Bases
  • External Cover Threads
  • Hand Removable Vents on Covers
  • Hand Removable Drains on Bodies
  • Liquid Displacing Covers
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Strainers
Product Number DB Series
Product Name Basket Strainers
Strainer Style Strainer Assembly
Strainer Type Duplex Basket
Applications General Purpose; Chemical; Food Processing; Lab; Industrial; Water
Media Liquid
Pressure Rating 100 to 150 psi (70.38 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Strainer, 875 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Osprey™ 124.00 Inch (in) Diameter (A) Gravity Strainer - 30 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 4580140 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/8 in bsp
Materials Bronze; Bronze
View Details