Hayward Flow Control Y Strainers YS Series

Description
YS Series y-strainers are available in PVC, clear PVC and Corzan CPVC. O-rings are FPM or EPDM and sizes up to 2 in. are available in socket or threaded. Flanged options begin at 2 in. and above. True union end connections are also available for socket or threaded. All valves are assembled with silicone free lubricant. Features PVC, Clear PVC, and Corzan CPVC Horizontal or Vertical Installation 2:1 Open Area Ratio Hex Cap for Easy Access to Screen Plastic Screen has 1/32 in. Perforation
Datasheet
Description
YS Series y-strainers are available in PVC, clear PVC and Corzan CPVC. O-rings are FPM or EPDM and sizes up to 2 in. are available in socket or threaded. Flanged options begin at 2 in. and above. True union end connections are also available for socket or threaded. All valves are assembled with silicone free lubricant. Features PVC, Clear PVC, and Corzan CPVC Horizontal or Vertical Installation 2:1 Open Area Ratio Hex Cap for Easy Access to Screen Plastic Screen has 1/32 in. Perforation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y Strainers - YS Series - Hayward Flow Control
Clemmons, NC, USA
Y Strainers
YS Series
Y Strainers YS Series
YS Series y-strainers are available in PVC, clear PVC and Corzan CPVC. O-rings are FPM or EPDM and sizes up to 2 in. are available in socket or threaded. Flanged options begin at 2 in. and above. True union end connections are also available for socket or threaded. All valves are assembled with silicone free lubricant. Features PVC, Clear PVC, and Corzan CPVC Horizontal or Vertical Installation 2:1 Open Area Ratio Hex Cap for Easy Access to Screen Plastic Screen has 1/32 in. Perforation

YS Series y-strainers are available in PVC, clear PVC and Corzan CPVC. O-rings are FPM or EPDM and sizes up to 2 in. are available in socket or threaded. Flanged options begin at 2 in. and above. True union end connections are also available for socket or threaded. All valves are assembled with silicone free lubricant.

Features

  • PVC, Clear PVC, and Corzan CPVC
  • Horizontal or Vertical Installation
  • 2:1 Open Area Ratio
  • Hex Cap for Easy Access to Screen
  • Plastic Screen has 1/32 in. Perforation
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Strainers
Product Number YS Series
Product Name Y Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Chemical; Food Processing; Lab; Industrial; Water
Media Liquid
Pressure Rating 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Strainer, 875 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Osprey™ 62.00 Inch (in) Diameter (A) Gravity Strainer - 14 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 4992723 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Stainless steel
View Details